EN
  • EN
  • DE

DIX4192IPFBR

Part No DIX4192IPFBR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description Integrated Digital Audio Interface Receiver and Transmitter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Audio Transceiver
Applications Automotive Audio, Professional Audio
Number of Channels 4
Interface I2C, SPI
Operating Supply Voltage 1.65 V ~ 1.95 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications Differential Output
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 1167701-DIX4192IPFBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DIX4192
Introduction Date September 30, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DIX4192IPFBR CAD Model

Description

The DIX4192IPFBR is a highly integrated, single-chip digital audio interface transmitter and receiver designed by the esteemed semiconductor manufacturer, Texas Instruments. This sophisticated component is tailored for professional and consumer audio equipment, delivering exceptional performance and reliability for a wide range of applications.

Key Features

  • Integrated Audio Interface: The DIX4192IPFBR combines both transmitting and receiving capabilities, supporting 24-bit audio data and sample rates up to 192 kHz, ensuring high-fidelity audio processing for demanding applications.
  • Flexible Connectivity: It offers a variety of digital audio interfaces, including AES3, S/PDIF, and other IEC60958 compliant interfaces, providing versatile connection options for audio equipment.
  • Programmable Functionality: With a user-programmable interface, the device can be customized for specific application requirements, enhancing its adaptability and functionality within audio systems.

Technical Specifications

Parameter Value Audio Data Formats 24-bit Sample Rates Up to 192 kHz Interface Type AES3, S/PDIF, IEC60958 Operating Temperature -40°C to +85°C Package / Case 48-TQFP (7x7)

Applications

The DIX4192IPFBR is ideal for a variety of professional audio applications, such as digital mixing consoles, digital audio workstations, AV receivers, and other high-end consumer audio devices. Its robust design and high-quality audio processing capabilities make it a top choice for manufacturers looking to integrate dependable audio interface solutions into their products.

Quality and Support

Texas Instruments is renowned for its commitment to quality and customer support. The DIX4192IPFBR is backed by a comprehensive technical documentation, application notes, and a dedicated support team to assist with integration, troubleshooting, and performance optimization.

You May Also Be Interested in

Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6213 $50.4852
10+ $10.3560 $103.5600
15+ $10.0323 $150.4845
21+ $9.7087 $203.8827
27+ $9.3851 $253.3977
36+ $8.4142 $302.9112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,098 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess