EN
  • EN
  • DE

M61545FP#TF0R

Part No M61545FP#TF0R
Manufacturer Renesas Electronics America
Catalog Audio Special Purpose
Description 2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 924932-M61545FP#TF0R
HTSUS 8542.39.0001
ECCN EAR99
REACH Status Vendor Undefined
MSL Level 3 (168 Hours)
Standard Package 1 pcs
Product Status Active
Package Bulk
Series *
Mfr Renesas Electronics America
Category Integrated Circuits (ICs) - Audio Special Purpose
Ultra Librarian 3D Model Ultra Librarian M61545FP#TF0R CAD Model

Description

The 924932-M61545FP#TF0R is an integrated circuit (IC) specifically designed for audio special purposes.

  • Manufacturer: Renesas Electronics America
  • Category: Integrated Circuits
  • Packaging: Bulk
  • Status: Active
  • Win Source Part Number: 924932-M61545FP#TF0R
  • Performance: High-Quality Audio
  • Application: Audio
  • Package: 1 piece
  • ECCN: EAR99
  • MSL Level: 3
  • REACH Status: Vendor Undefined

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess