EN
  • EN
  • DE

F1206HB10V024TM

Part No F1206HB10V024TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 1206 High Current Rating Fast Acting Surface Mount Fuse, 10A w/ Marking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058219-F1206HB10V024TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F1206HB10V024TM CAD Model

Description

The F1206HB10V024TM is a fuse from AEM Inc., part of the HB series, designed to provide circuit protection in applications where a low voltage rating and compact size are required. This fuse is engineered to protect against overcurrent events and ensure reliable operation.

Applications:

  • Portable electronic devices: Protecting sensitive components in smartphones, tablets, and laptops.
  • Wearable technology: Safeguarding circuits in smartwatches, fitness trackers, and other wearables.
  • Low-voltage power supplies: Providing overcurrent protection in low-voltage power distribution systems.
  • Consumer electronics: Protecting circuits in TVs, audio equipment, and other consumer devices.
  • Battery-powered equipment: Protecting battery circuits from fault currents and overloads.

Features:

  • Compact 1206 package size: Saves valuable board space in small form factor applications.
  • Low voltage rating: Optimized for use in low-voltage circuits.
  • High interrupting rating: Provides reliable protection against high fault currents.
  • RoHS compliant: Environmentally friendly and compliant with industry standards.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits:

  • Space savings: Smaller footprint allows for more compact designs.
  • Enhanced safety: Protects equipment and personnel from electrical hazards.
  • Simplified design: Easier integration into existing circuits.
  • Improved system reliability: Reduces downtime and maintenance costs.
  • Cost-effective solution: Provides reliable protection at an affordable price.

The F1206HB10V024TM fuse has a voltage rating of 10V and a current rating specified for optimal performance within its design parameters. The 1206 package refers to the physical dimensions of the fuse, making it suitable for automated assembly processes. It is designed to open quickly and safely under fault conditions, preventing damage to upstream components and minimizing the risk of fire or electrical shock. This fuse provides an ideal solution for protecting sensitive electronic circuits in a wide range of low-voltage applications where space is a premium.

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80A IN LINE
Need more? Email Us
Schurter Inc.
FUSEHOLDER FPG1 5X20 IP 40
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2000 $50.0000
610+ $0.1641 $100.1010
945+ $0.1590 $150.2550
1,305+ $0.1538 $200.7090
1,685+ $0.1487 $250.5595
2,255+ $0.1333 $300.5915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,670 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess