EN
  • EN
  • DE

DCP010515P-U

Part No DCP010515P-U
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC ISOLATED 15V 7SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series *
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 14-SMD Module, 7 Leads, Gull Wing
Supplier Device Package 7-SOP
Base Product Number DCP0105
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584193-DCP010515P-U
Ultra Librarian 3D Model Ultra Librarian DCP010515P-U CAD Model

Description

The DCP010515P-U is a highly efficient, isolated DC-DC converter brought to you by Texas Instruments, one of the leading manufacturers in the electronics industry. This innovative product is designed to cater to a wide range of applications that require electrical isolation between input and output, such as industrial control systems, data acquisition systems, and telecommunication equipment.

Key Features

  • Isolation: The DCP010515P-U offers a 1kV RMS isolation, providing excellent protection against high voltage spikes and enhancing system reliability by preventing ground loops.
  • Output Power: With an output power of up to 1W, this converter can efficiently drive small loads, making it an ideal choice for low-power applications.
  • Dual Output: The module features a dual output of ±15V, which is particularly useful for analog circuits that require balanced positive and negative rails.
  • High Efficiency: This DC-DC converter operates with high efficiency, minimizing power loss and heat generation, thereby extending the life of your product.
  • Compact Size: The DCP010515P-U comes in a compact package, allowing for easy integration into space-constrained designs without compromising on performance.
  • Regulated Outputs: The outputs are fully regulated, ensuring a stable voltage supply regardless of input voltage fluctuations or varying load conditions.

Applications

The versatility of the DCP010515P-U makes it suitable for a multitude of applications. It can be used in:

  • Isolated sensor interfaces
  • Industrial automation and process control
  • Data acquisition systems
  • Telecommunication devices
  • Power supplies for analog and digital circuits

Product Specifications

With a wide input voltage range of 4.5V to 5.5V, the DCP010515P-U ensures compatibility with standard 5V power supplies. The product also features over-current and short-circuit protection, further securing your circuitry from potential damage. Its operating temperature range of -40°C to 85°C allows for deployment in environments with challenging thermal conditions.

In conclusion, the DCP010515P-U from Texas Instruments stands out as a reliable and robust solution for your isolated power requirements. Its compact size, high efficiency, and dual regulated outputs make it a valuable component in any electronic system design.

You May Also Be Interested in

Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess