EN
  • EN
  • DE

DCP010512DBP

Part No DCP010512DBP
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED +/-12V 41MA 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series DCP01B
Packaging Tube
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Max) 42mA, 42mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP, SCP
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm) (7 Leads)
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Operating Temperature Range -40°C ~ 100°C
Efficiency 82%
Power (Watts) - Max 960mW
Win Source Part Number 013850-DCP010512DBP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DCP010512DBP CAD Model

Description

Overview of DCP010512DBP

The DCP010512DBP is a reliable and efficient DC-DC converter that serves as an ideal solution for power supply needs in various electronic circuits. It manages energy conversion with high precision, catering to technological demands efficiently.

Applications

  • Consumer electronics
  • Signal processing circuits
  • Portable devices
  • Power supply designs
  • Test and measurement systems

Features and Benefits

  • Compact form factor increases design flexibility
  • High power density maximizes output
  • Protection against overcurrent scenarios
  • Temperature stability for consistent performance
  • Ease of integration into existing circuits

Additional Details

With a focus on seamless adaptation, the DCP010512DBP is designed for deployment across multiple electronic devices without the limitations of brand-specific architectures, ensuring broad application potential.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4679 $70.4037
6+ $19.2557 $115.5342
9+ $18.6540 $167.8860
12+ $18.0522 $216.6264
15+ $17.4505 $261.7575
20+ $15.6453 $312.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess