EN
  • EN
  • DE

DAC902EG4

Part No DAC902EG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series SpeedPlus™
Package Tube
Product Status Obsolete
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 1
Settling Time 30ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±0.5
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Mounting Type Surface Mount
Base Product Number DAC902
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584052-DAC902EG4
Ultra Librarian 3D Model Ultra Librarian DAC902EG4 CAD Model

Description

The DAC902EG4 is a high-performance, 12-bit digital-to-analog converter (DAC) from Texas Instruments, designed to meet the demanding needs of high-speed communication systems, direct digital synthesis (DDS), and other applications requiring a fast and accurate DAC. This device is part of the high-speed DAC family that provides exceptional dynamic performance, making it an excellent choice for both complex waveform generation and signal modulation.

Key Features

  • Resolution: 12-bits for precise digital to analog conversion.
  • Update Rate: Capable of a maximum update rate of up to 165 MSPS, allowing for high-speed applications.
  • Integrated Output Buffer: Features a built-in output buffer amplifier, simplifying the interface with the load and reducing external component requirements.
  • Low Distortion: Offers excellent spurious-free dynamic range (SFDR) and low total harmonic distortion (THD), ensuring signal fidelity.
  • Voltage Output: Provides a flexible voltage output range, which can be configured to suit various application needs.
  • Power Efficiency: Optimized for low power consumption, making it suitable for power-sensitive applications.
  • Package: Available in a compact 28-pin TSSOP package, allowing for efficient use of board space.

Applications

The DAC902EG4 is versatile and can be used in a variety of applications, including:

  • Wireless communication infrastructure
  • Base stations for mobile communications
  • Direct digital synthesis (DDS) systems
  • High-speed data acquisition systems
  • Arbitrary waveform generation
  • Automated test equipment (ATE)

Technical Specifications

Parameter Value
Resolution 12-bit
Max Update Rate 165 MSPS
Output Type Voltage
Package / Case 28-TSSOP
Operating Temperature -40°C to +85°C

For those seeking a high-speed, reliable, and efficient DAC solution, the Texas Instruments DAC902EG4 offers the performance and features necessary to meet the requirements of the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7872 $62.3616
6+ $17.0562 $102.3372
10+ $16.5232 $165.2320
13+ $15.9902 $207.8726
17+ $15.4572 $262.7724
22+ $13.8582 $304.8804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,646 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess