EN
  • EN
  • DE

SN75477DG4

Part No SN75477DG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC PERIPHERAL DRIVER 5.5V 8SOIC / Peripheral Driver 2 Element 1 Bit per Element Output 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Logic Type Peripheral Driver
Number of Elements 2
Number of Bits per Element 1
Input Type Non-Inverting
Current - Output High, Low -, 300mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 75477
Standard Package 75
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260210-SN75477DG4
Ultra Librarian 3D Model Ultra Librarian SN75477DG4 CAD Model

Description

The SN75477DG4 is a versatile and high-quality peripheral driver manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is designed to provide reliable interfacing solutions for a wide range of applications, making it an essential component for electronics enthusiasts, engineers, and professionals alike.

Key Features

  • Dual Peripheral Drivers: The SN75477DG4 contains two independent peripheral drivers, each capable of driving a variety of loads including relays, solenoids, and other high-current/high-voltage devices.
  • High-Voltage Outputs: With an output voltage range that can handle up to 30V, this driver is suitable for interfacing with a broad array of components that require higher operating voltages.
  • High-Current Capability: It is capable of delivering output currents up to 500 mA, making it a robust choice for driving components that require significant power.
  • Protection Features: The device includes built-in clamp diodes for inductive load transient suppression, which protects the driver and extends the life of the overall system.
  • Flexible Supply Voltage: It operates over a wide supply voltage range from 4.75V to 36V, offering versatility in various circuit configurations.
  • Industry-Standard Package: The SN75477DG4 comes in a 16-pin SOIC package, which is widely used and easily integrated into most circuit boards.

Applications

The SN75477DG4 is ideal for driving a wide range of devices, making it suitable for applications such as:

  • Motor control circuits
  • Line drivers
  • Relay drivers
  • Display drivers (LEDs and incandescent lamps)
  • Power converters

Quality and Reliability

As with all Texas Instruments products, the SN75477DG4 is designed with a commitment to quality and reliability. This device undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from Texas Instruments, providing engineers with confidence in their designs.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess