EN
  • EN
  • DE

TLC5620ID

Part No TLC5620ID
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC QUAD 8-BIT D/A CONV 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±0.9 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 14-SOIC
Win Source Part Number 081466-TLC5620ID
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5620ID CAD Model

Description

Overview of Texas Instruments TLC5620ID

The Texas Instruments TLC5620ID is a highly integrated, precision digital-to-analog converter (DAC) designed for a variety of applications where accurate digital control is required. This 8-bit quadruple DAC is known for its low power consumption and high performance, making it an ideal choice for systems that require a compact, efficient, and reliable means of converting digital signals to analog outputs.

Key Features

  • Resolution: The TLC5620ID offers an 8-bit resolution, providing fine control over the analog output with 256 discrete levels for each of the four DAC channels.
  • Quad Channels: It features four voltage output DACs, which can be used independently or simultaneously, allowing for multiple signal outputs in a single package.
  • Low Power Consumption: This device is optimized for low power operation, which is critical for battery-powered and portable applications.
  • Flexible Reference Voltage: The reference voltage can be set to any level within the range of 1.24V to 5V, giving the user control over the full-scale output voltage.
  • High-Speed Serial Interface: The inclusion of a high-speed serial interface facilitates easy connection to microcontrollers or digital systems with minimal wiring and complexity.
  • Monolithic CMOS Integration: The integration of the DAC in a CMOS process ensures high reliability and low power dissipation.
  • Settling Time: The DAC has a fast settling time, ensuring quick response to changes in the input data.

Applications

The TLC5620ID is versatile and can be used in a variety of applications, including:

  • Digital gain and offset adjustment
  • Motor control and servo loops
  • Process control systems
  • Data acquisition systems
  • Waveform generation
  • Power supply control

Technical Specifications

The TLC5620ID is available in a 14-pin SOIC package and operates within a temperature range of -40°C to 85°C. Its digital interface is compatible with various logic standards, making it easy to integrate into a wide range of digital systems.

In summary, the Texas Instruments TLC5620ID is a practical solution for any system requiring reliable and precise analog output from a digital source. Its low power consumption, multiple output channels, and ease of use make it a valuable component for engineers and designers alike.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3451 $51.4157
17+ $6.0267 $102.4539
26+ $5.8384 $151.7984
36+ $5.6500 $203.4000
46+ $5.4617 $251.2382
62+ $4.8967 $303.5954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,930 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess