EN
  • EN
  • DE

DAC8871SBPW

Part No DAC8871SBPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tube
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 1
Settling Time 1µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog ±13.5V ~ 19.8V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±0.25
Architecture R-2R
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Type Surface Mount
Base Product Number DAC8871
Standard Package 90 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584046-DAC8871SBPW
Ultra Librarian 3D Model Ultra Librarian DAC8871SBPW CAD Model

Description

DAC8871SBPW - Precision 16-Bit Digital-to-Analog Converter

The DAC8871SBPW is a highly precise 16-bit digital-to-analog converter (DAC) from Texas Instruments, designed to meet the rigorous demands of industrial and communication applications. This device offers outstanding accuracy and stability, making it an ideal choice for process control, automated test equipment, data acquisition systems, and digital gain and offset adjustment applications.

Key Features:

  • Resolution: 16-bit monotonic over the specified temperature range.
  • Interface: 4-wire serial interface with a clock rate up to 30MHz for high-speed data transfer.
  • Settling Time: Fast settling time of 10µs to within ±0.003% FSR ensures quick response in control loop applications.
  • Output: Voltage output with an external reference that allows for a flexible range setting.
  • Accuracy: Low integral nonlinearity (INL) and differential nonlinearity (DNL) for precise output control.
  • Power Supply: Single-supply operation from 2.7V to 5.5V, suitable for battery-operated devices and various other applications.
  • Package: Available in a compact TSSOP-16 package, ideal for space-constrained applications.

Performance Advantages:

The DAC8871SBPW's precision is further enhanced by its on-chip output buffer amplifier, which can drive both capacitive loads and resistive loads. The device's low power consumption, combined with power-down modes, makes it an efficient solution for portable and remote sensing applications. Additionally, it features a power-on reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write takes place.

Applications:

  • Process Control Systems
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Digital Offset and Gain Adjustment
  • Portable Instrumentation

The DAC8871SBPW is a testament to Texas Instruments' commitment to developing high-quality, reliable components that advance the field of precision electronics. With its robust feature set and exceptional performance, this DAC is well-suited to meet the challenges of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.9775 $65.9775
2+ $54.1354 $108.2708
3+ $52.4437 $157.3311
4+ $50.7519 $203.0076
6+ $49.0602 $294.3612
7+ $43.9850 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess