EN
  • EN
  • DE

DAC8814ICDB

Part No DAC8814ICDB
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Quad, Serial Input 16-Bit Multiplying Digital-to-Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166720-DAC8814ICDB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC8814ICDB CAD Model

Description

The DAC8814ICDB from Texas Instruments is a high-performance, quad, 16-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. It is designed to meet the demanding requirements of industrial, communication, and high-end consumer applications. The device's integration of four DACs in a single package makes it an ideal solution for space-constrained applications requiring multiple DAC channels.

Key Features

  • Precision: The DAC8814ICDB boasts an impressive 16-bit resolution, ensuring high precision in the conversion of digital signals to analog outputs.
  • Quad Channels: With four independent DAC channels, it enables simultaneous updates and control of multiple analog outputs, enhancing system performance and efficiency.
  • Low Power Consumption: Designed for power-sensitive applications, it provides a low power operation, which is critical for portable and battery-operated devices.
  • Flexible Interface: The device supports a wide range of input interfaces, including a parallel and serial interface, which allows for easy integration with most microcontrollers and digital signal processors.
  • Monotonicity: The DAC8814ICDB ensures monotonic performance over the entire operating temperature range, which is crucial for control and instrumentation applications.

Applications

The versatility of the DAC8814ICDB makes it suitable for a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Process Control
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Communication Systems

Technical Specifications

Parameter Value
Resolution 16 bits
Number of Channels 4
Interface Type Parallel, Serial (SPI)
Settling Time 10us
Supply Voltage +5V

Overall, the DAC8814ICDB from Texas Instruments is a reliable and efficient solution for applications requiring high-precision analog outputs. Its combination of performance, integration, and ease of use makes it a valuable component for designers looking to optimize their systems.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.7332 $95.4664
3+ $39.1657 $117.4971
4+ $37.9417 $151.7668
6+ $36.7178 $220.3068
8+ $35.4939 $283.9512
10+ $31.8221 $318.2210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 403 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess