The DG412CY is a high-performance, monolithic, quad SPST (single-pole, single-throw) CMOS analog switch designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This device is engineered to provide precision and reliability for a wide range of applications, including communication systems, data acquisition, and medical equipment.
Key Features
- Low On-Resistance: The DG412CY offers an exceptionally low on-resistance (RON), typically around 100 ohms, which ensures minimal signal distortion and power loss across the switch.
- High-Speed Switching: Fast switching times of tON = 175ns and tOFF = 145ns make the DG412CY suitable for high-frequency signal routing.
- Single or Dual Supply Operation: It can operate from a single +10V to +30V supply or from dual ±4.5V to ±20V supplies, providing flexibility in various circuit configurations.
- Low Power Consumption: The device features low power consumption, which is critical for battery-powered and energy-sensitive applications.
- Enhanced Signal Integrity: With its low charge injection and low power dissipation, the DG412CY maintains signal integrity, making it ideal for precision analog applications.
Applications
The versatility of the DG412CY allows it to be used in diverse applications such as:
- Audio and video signal routing
- Sample and hold circuits
- Test equipment and instrumentation
- Analog and digital multiplexing
Package and Quality
The DG412CY is offered in a 16-pin SOIC (narrow) package, ensuring a compact footprint for space-constrained designs. Maxim Integrated is committed to the highest quality standards, and the DG412CY is no exception, meeting stringent industry requirements for performance and reliability.
For designers seeking a reliable, high-performance analog switch, the Maxim Integrated DG412CY represents a superb choice, delivering both the features and the flexibility required for the most demanding analog applications.