Overview of DAC8560ICDGKT
The DAC8560ICDGKT is a high-precision, fully-integrated 16-bit digital-to-analog converter (DAC) from Texas Instruments designed to provide ultimate performance for applications requiring a high degree of accuracy and stability. This component is part of the broader family of Texas Instruments' high-resolution DACs, which are known for their reliability and ease of use.
Key Features
- Precision: The DAC8560ICDGKT offers a 16-bit resolution, allowing for fine-grain analog output with minimal quantization error, making it ideal for precise industrial applications such as process control, automated test equipment, and data acquisition systems.
- High Stability: This DAC features a low temperature coefficient and a stable output, ensuring consistent performance over a wide range of environmental conditions.
- Integrated Reference: It includes an onboard, low-drift voltage reference, which simplifies the design by reducing the need for external components.
- Flexible Interface: The device is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into a variety of systems.
- Compact Package: Housed in a small VSSOP (DGK) package, the DAC8560ICDGKT is suitable for space-constrained applications.
Applications
With its high precision and stability, the DAC8560ICDGKT is well-suited for a range of applications, including:
- Industrial Process Control
- Automated Test Equipment
- Data Acquisition Systems
- Precision Instrumentation
- Analog Output for PLCs
Technical Specifications
Some of the technical specifications of the DAC8560ICDGKT include:
- Resolution: 16 bits
- Integral Nonlinearity (INL): ±4 LSB (max)
- Settling Time: 10 µs to ±0.003% FSR
- Output Voltage Range: 0 V to 5 V, 0 V to 10 V (programmable)
- Digital Interface: SPI/QSPI™/MICROWIRE™/DSP compatible
- Supply Voltage: 2.7 V to 5.5 V
- Operating Temperature Range: -40°C to +105°C
Overall, the DAC8560ICDGKT is a robust and versatile DAC solution from Texas Instruments, designed to meet the stringent requirements of precision analog output generation.