EN
  • EN
  • DE

DAC81404RHBR

Part No DAC81404RHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 32VQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series DAC81404
Package Tape & Reel
Product Status Active
Number of Bits 16
Number of D/A Converters 4
Settling Time 1.2ms
Output Type Voltage - Buffered
Differential Output No
Data Interface Serial, SPI
Reference Type Internal
Voltage - Supply, Analog 4.5V ~ 41.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±2 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting Type Surface Mount
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378231-DAC81404RHBR
Ultra Librarian 3D Model Ultra Librarian DAC81404RHBR CAD Model

Description

DAC81404RHBR - Texas Instruments Precision DAC

The DAC81404RHBR is a highly integrated digital-to-analog converter (DAC) from Texas Instruments, designed to deliver precision and performance in a compact package. This device is part of Texas Instruments' extensive range of data converters that are engineered to meet the demands of a variety of applications, including industrial automation, telecommunications, and test equipment.

Featuring a 16-bit quad-channel architecture, the DAC81404RHBR ensures high-resolution output with a clear focus on accuracy and stability. Each of the four channels can be individually programmed, providing flexibility and precision control for multiple output requirements. The device operates with a versatile supply range, accommodating both 2.7V to 5.5V analog and 1.7V to 5.5V digital supplies, making it suitable for a wide array of power environments.

The DAC81404RHBR comes in a compact 32-VQFN package, which is ideal for space-constrained applications. Texas Instruments has designed this converter to be highly energy-efficient, with a normal-mode power consumption of just 0.56 mW at 5V, reducing the overall power footprint of the systems it is integrated into. Additionally, the device features a power-down mode that further minimizes power consumption when not in active use.

With an integrated 2.5V, 5ppm/°C reference, the DAC81404RHBR provides a stable voltage reference that enhances the accuracy of conversions. This internal reference reduces the need for external components, simplifying design and saving board space. The device also boasts a monotonicity guarantee, ensuring a predictable and linear response across the entire output range.

Communication with the DAC81404RHBR is achieved through a flexible SPI interface, which supports high-speed data transfers and is compatible with a variety of microcontrollers and digital signal processors. This interface ensures seamless integration into existing digital systems and allows for easy configuration and control of the DAC outputs.

In summary, the DAC81404RHBR from Texas Instruments is a robust, high-precision quad-channel DAC that offers designers a blend of performance, flexibility, and efficiency. Whether it's for precise control in industrial systems or accurate signal generation in communication infrastructure, this DAC is an excellent choice for demanding applications that require high-resolution analog output.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.7115 $57.7115
3+ $47.3530 $142.0590
4+ $45.8732 $183.4928
5+ $44.3934 $221.9670
6+ $42.9137 $257.4822
8+ $38.4743 $307.7944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 385 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess