The Texas Instruments DAC813JU/1K is a high-performance, precision 12-bit digital-to-analog converter (DAC) that offers a full-scale output current settling time of 1µs. This component is designed for demanding applications requiring a high-speed DAC with low glitch and excellent linearity. The DAC813JU/1K is a member of a family of monolithic DACs that provide a high level of integration to optimize performance and reliability while minimizing space and system complexity.
Key Features:
- Resolution: 12-bit
- Settling Time: Typically 1µs to 0.1% full scale
- Output Current: Programmable full-scale current output of 0 to 20mA or 4 to 20mA
- Interface: Parallel data input
- Reference Voltage: Flexible, with a range of ±10V
- Package: PDIP (Plastic Dual In-line Package)
- Supply Voltage: Dual supply operation from ±11.4V to ±16.5V
The DAC813JU/1K integrates a precision voltage reference and a high-impedance input, which reduces the need for external components and simplifies the design process. The device's versatility is further enhanced by its ability to operate in either multiplying or straight binary mode, making it suitable for a wide range of applications including process control, data acquisition systems, and digital signal processing.
With its robust design, the DAC813JU/1K ensures reliable performance over an extended industrial temperature range. The device is also characterized for enhanced stability, which is critical for applications requiring long-term accuracy and precision. For ease of use, the device is offered in a 24-pin PDIP package, which is compatible with standard PCB layouts and simplifies the manufacturing process.
Whether it's for sophisticated industrial instrumentation or high-speed automation systems, the Texas Instruments DAC813JU/1K delivers the accuracy, speed, and reliability that engineers need to create high-performance, cost-effective solutions.