EN
  • EN
  • DE

DAC7642VFTG4

Part No DAC7642VFTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-Bit, Dual Voltage Output DIGITAL-TO-ANALOG CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Number of D/A Converters 2
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±3, ±2
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 1166573-DAC7642VFTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC7642
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC7642VFTG4 CAD Model

Description

Texas Instruments DAC7642VFTG4 Digital-to-Analog Converter

The Texas Instruments DAC7642VFTG4 is a highly precise dual-channel, 16-bit digital-to-analog converter (DAC) designed to meet the rigorous demands of industrial, communication, and high-end audio applications. This component is part of TI's extensive line of data converters that offer great performance and reliability.

Constructed with advanced CMOS technology, the DAC7642VFTG4 boasts an impressive set of features. It operates with a bipolar output range of ±10V or ±5V, which can be easily configured through the internal reference or by using an external reference voltage, providing excellent flexibility for various system requirements. The DAC7642VFTG4 integrates a precision internal reference, reducing the need for external components and simplifying the design process.

One of the key advantages of the DAC7642VFTG4 is its high linearity, which ensures accurate and stable analog outputs. The device's monotonic performance over the entire operating temperature range makes it suitable for critical applications that cannot tolerate any deviation in signal quality. Additionally, it offers a fast settling time, which is crucial for applications that require quick response times, such as closed-loop control systems.

The DAC7642VFTG4 supports a wide digital interface voltage range, compatible with various logic families, making it easy to interface with microcontrollers, DSPs, or FPGAs. The interface is SPI-compatible, providing a straightforward communication protocol that is both robust and easy to implement.

With its low power consumption, the DAC7642VFTG4 is ideal for power-sensitive applications. The device also includes a power-down feature, allowing for further power savings when the DAC is not in active use. This feature is particularly useful in battery-operated devices or energy-efficient systems.

Encased in a compact TQFP-48 package, the DAC7642VFTG4 is designed for space-constrained applications without compromising performance. Whether used in automation, data acquisition systems, or high-fidelity audio equipment, the Texas Instruments DAC7642VFTG4 represents a reliable and high-quality solution for digital-to-analog conversion needs.

For further technical information, reference designs, and support, visit the Texas Instruments website to access comprehensive resources and documentation for the DAC7642VFTG4.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
Lowest to $7.1344
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess