EN
  • EN
  • DE

DAC7558IRHBRG4

Part No DAC7558IRHBRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 12-BIT, OCTAL, ULTRALOW GLITCH, VOLTAGE OUTPUT DIGITAL-TO-ANALOG CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Number of D/A Converters 8
Settling Time 5μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.35, ±0.08
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1166531-DAC7558IRHBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in LED Lighting, Power Management
Family Name DAC7558
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC7558IRHBRG4 CAD Model

Description

Product Overview: DAC7558IRHBRG4

The DAC7558IRHBRG4 is a precision, low-power, fully integrated, 8-channel, 12-bit programmable digital-to-analog converter (DAC) produced by Texas Instruments. This high-performance component is designed to meet the stringent requirements of complex industrial, telecommunications, and medical applications where reliable and accurate analog output is critical.

This advanced DAC is part of Texas Instruments' family of low-power consumption digital-to-analog converters that offer outstanding flexibility and performance. The DAC7558IRHBRG4 operates from a single 2.7V to 5.5V supply, making it suitable for a wide range of supply voltages and ensuring compatibility with various logic families. This versatility is essential for designers looking to integrate the DAC into diverse systems without the need for additional voltage level translation circuits.

The DAC7558IRHBRG4 comes in a compact 32-VQFN (RHB) package, which is ideal for space-constrained applications. Each of the eight DAC channels can be individually programmed through a 3-wire serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, allowing for easy integration into existing digital systems.

Featuring a settling time of just 10 microseconds to within ±0.003% FSR, the DAC7558IRHBRG4 provides rapid and precise analog output adjustments. This quick response time is particularly beneficial in closed-loop control systems and situations where output accuracy and speed are paramount. Additionally, the device includes a power-on reset circuit that ensures the DAC output powers up at zero scale or midscale and remains there until a valid write to the device takes place.

The DAC7558IRHBRG4 also supports a power-down feature, which reduces the current consumption of the device to 200nA at 5V, further extending the battery life of portable solutions. This feature, combined with its exceptional accuracy and stability, makes the DAC7558IRHBRG4 an excellent choice for battery-operated equipment.

Overall, the Texas Instruments DAC7558IRHBRG4 is a sophisticated and reliable solution for designers requiring a high-quality, multi-channel DAC that minimizes power consumption without sacrificing performance.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess