EN
  • EN
  • DE
  • IT

DAC712UB/1KG4

Part No DAC712UB/1KG4
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Description 16-Bit Digital-to-Analog Converter With 16-Bit Bus Interface 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Win Source Part Number 1122886-DAC712UB/1KG4
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC712UB/1KG4 CAD Model

Description

The DAC712UB/1KG4 is a precision, fully-integrated digital-to-analog converter (DAC) manufactured by Texas Instruments, designed to provide reliable and high-performance data conversion for a wide range of applications. This advanced DAC features a 16-bit resolution which ensures fine granularity and accurate analog output, making it an excellent choice for critical systems that demand precise data handling.

Encased in a robust 28-pin plastic DIP package, the DAC712UB/1KG4 is engineered to withstand challenging industrial environments. It operates over a specified temperature range, maintaining its performance even under varying conditions. This attribute, combined with its high level of integration, makes it a versatile component suitable for use in process control, automated test equipment, digital signal processing, and other sophisticated electronic systems.

Key Features:

  • High Resolution: 16-bit resolution provides precise analog output signals, allowing for accurate representation of digital input data.
  • Durable Construction: Housed in a 28-pin DIP package, the DAC712UB/1KG4 ensures longevity and reliability in various applications.
  • Temperature Range: Operates effectively across a broad temperature range, suitable for demanding industrial conditions.
  • Integrated Reference: Comes with an on-chip voltage reference that simplifies the design and reduces the need for external components.
  • Settling Time: Features a fast settling time, enabling quick response to changes in input data for real-time applications.
  • Interface: Offers a parallel interface for easy connection to microcontrollers, DSPs, and other digital systems.

The DAC712UB/1KG4 is not only robust but also user-friendly. It is designed for easy implementation into existing systems, with minimal calibration required. The inclusion of an on-chip voltage reference reduces the external component count, thereby simplifying system design and enhancing overall system reliability. With its combination of performance, durability, and ease of use, the DAC712UB/1KG4 from Texas Instruments stands out as a top choice for professionals seeking a high-quality DAC solution.

You May Also Be Interested in

NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
TE Connectivity
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
UTC
Lowest to $0.3269
EPCOS (TDK)
Need more? Email Us
Chilisin
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess