EN
  • EN
  • DE

DAC70504RTER

Part No DAC70504RTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 14 Bit Digital to Analog Converter 4 16-WQFN (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-WQFN (3x3)
Family Name DAC70504
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51038-1, DAC70504RTER-ND, 296-51038-6, 296-51038-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868171-DAC70504RTER
Ultra Librarian 3D Model Ultra Librarian DAC70504RTER CAD Model

Description

Introducing the DAC70504RTER from Texas Instruments

The DAC70504RTER is a precision, low-power, quad-channel, 16-bit digital-to-analog converter (DAC) that offers exceptional performance in a compact package. Designed by the renowned Texas Instruments, this device is part of their extensive range of high-quality DACs, tailored to meet the demanding needs of various applications.

With an impressive 16-bit resolution, the DAC70504RTER ensures high-precision conversion of digital values to analog voltages. This level of accuracy makes it an ideal choice for applications requiring fine control and exacting standards, such as industrial automation, process control, and test equipment.

Key Features

  • High Resolution: The 16-bit resolution provides precise analog outputs, allowing for accurate and stable control in your applications.
  • Quad-Channel Output: Equipped with four independent DAC channels, the DAC70504RTER offers the flexibility to control multiple analog outputs simultaneously, reducing system complexity and component count.
  • Low Power Consumption: Designed with power efficiency in mind, it is well-suited for battery-powered and energy-sensitive applications, where power conservation is critical.
  • Wide Supply Range: The device operates over a broad supply range, accommodating various system power supplies and ensuring easy integration into diverse system architectures.
  • Internal Reference: An internal reference voltage simplifies design and reduces external components, while also enhancing the overall stability and accuracy of the output voltages.
  • Compact Package: The DAC70504RTER comes in a small WQFN-16 package, making it an excellent choice for space-constrained applications.

For ease of use, the DAC70504RTER includes a user-friendly SPI interface that ensures seamless communication with microcontrollers and digital systems. The device also features a power-on-reset function, which guarantees that the DAC outputs are initialized to a known state upon power-up, enhancing system reliability.

Whether you're designing precision instrumentation, developing sophisticated control systems, or upgrading existing equipment, the DAC70504RTER from Texas Instruments provides the performance and reliability you need. Its combination of high resolution, multiple channels, and low power consumption, all packed into a small footprint, makes it a versatile and efficient solution for your analog output requirements.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2747 $57.8241
7+ $15.8151 $110.7057
10+ $15.3209 $153.2090
14+ $14.8267 $207.5738
18+ $14.3325 $257.9850
24+ $12.8498 $308.3952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess