EN
  • EN
  • DE

DAC70004IDMDT

Part No DAC70004IDMDT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 14VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 14 Bit Digital to Analog Converter 4 14-VSON (4x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-VFDFN Exposed Pad
Case / Package 14-VSON (4x3)
Family Name DAC70004
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44533-2, 296-44533-1, 296-44533-6, DAC70004IDMDT-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916734-DAC70004IDMDT
Ultra Librarian 3D Model Ultra Librarian DAC70004IDMDT CAD Model

Description

The DAC70004IDMDT from Texas Instruments is a high-performance, precision digital-to-analog converter (DAC) designed to offer outstanding accuracy and stability. This 16-bit DAC is part of Texas Instruments' extensive range of data converters that provide a perfect blend of performance and power efficiency, making it an ideal choice for a wide array of applications including industrial automation, process control, and test equipment.

Key Features

  • Resolution: The DAC70004IDMDT boasts a 16-bit resolution, offering fine granularity and high precision in analog output.
  • Channels: It features four independent DAC channels, allowing for multiple signal outputs from a single device.
  • Output Range: The device supports a versatile output range, which includes both bipolar and unipolar configurations, accommodating diverse application requirements.
  • Interface: It comes with a standard SPI serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Accuracy: With its excellent linearity and low offset error, the DAC70004IDMDT provides reliable and accurate analog output signals.
  • Power Efficiency: The device operates with low power consumption, making it suitable for power-sensitive applications.
  • Package: Encased in a compact VSSOP-16 package, it minimizes the footprint on PCBs and is ideal for space-constrained applications.

Applications

The DAC70004IDMDT is versatile enough to fit into various applications, particularly where precision and reliability are crucial. Some typical applications include:

  • Programmable Logic Controllers (PLCs)
  • Data Acquisition Systems (DAQs)
  • Automated Test Equipment (ATE)
  • Industrial Process Control
  • Portable Instrumentation

With its robust design and high accuracy, the DAC70004IDMDT from Texas Instruments is a solid choice for professionals looking for a reliable DAC solution. Its integration of multiple channels and various output ranges, along with a simple interface, ensure that it can meet the needs of sophisticated digital-to-analog conversion tasks in modern electronics.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1030 $54.3090
7+ $14.8537 $103.9759
11+ $14.3895 $158.2845
15+ $13.9254 $208.8810
19+ $13.4612 $255.7628
25+ $12.0687 $301.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess