EN
  • EN
  • DE

DAC5675AIPHP

Part No DAC5675AIPHP
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 14-Bit, 400MSPS Digital-to-Analog Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 14
Number of D/A Converters 1
Settling Time 12ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Operating Supply Voltage 3.15 V ~ 3.6 V
Voltage - Supply, Digital 3.15 V ~ 3.6 V
INL/DNL (LSB) ±1.5, ±0.6
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 48-TQFP Exposed Pad
Manufacturer Package 48-HTQFP (7x7)
Win Source Part Number 1166476-DAC5675AIPHP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC5675
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC5675AIPHP CAD Model

Description

Introducing the Texas Instruments DAC5675AIPHP

The DAC5675AIPHP by Texas Instruments is a high-performance, 14-bit digital-to-analog converter (DAC) that offers a remarkable blend of speed and precision, making it an ideal choice for a wide range of demanding applications. This advanced DAC is designed to deliver exceptional data conversion accuracy with an update rate of up to 275 MSPS, ensuring that it can keep up with the requirements of high-speed signal processing tasks.

Key Features

  • Resolution: The DAC5675AIPHP boasts a 14-bit resolution, providing fine granularity and high precision in the digital-to-analog conversion process.
  • High-Speed Interface: With an update rate of up to 275 Mega Samples Per Second (MSPS), this DAC is well-suited for applications requiring high-speed data conversion without compromising on accuracy.
  • Integrated 2x Interpolation Filter: The device includes an on-chip 2x interpolation filter, which simplifies the digital signal processing chain by reducing the data rate required from the external digital signal processor (DSP).
  • Edge-Triggered Latches: The DAC5675AIPHP is equipped with edge-triggered latches that enhance timing performance and reduce timing errors.
  • Differential Current Outputs: It features differential current outputs, which are capable of directly driving a transformer or a differential amplifier, providing flexibility in signal routing and output stage design.
  • Programmable Full-Scale Output Current: Users can program the full-scale output current from 2 mA to 20 mA, allowing for customization based on specific application needs.

Applications

The DAC5675AIPHP is suitable for a broad array of applications, including:

  • Wireless infrastructure (GSM, EDGE, WCDMA, LTE)
  • Direct digital synthesis (DDS)
  • Base station infrastructure
  • Cable modem termination systems
  • Test equipment and instrumentation

With its robust feature set, the DAC5675AIPHP from Texas Instruments is engineered to meet the rigorous demands of modern digital signal processing. Whether it's for telecommunications infrastructure, sophisticated instrumentation, or high-speed data acquisition systems, this DAC stands out with its performance, integration, and versatility.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess