EN
  • EN
  • DE

DAC5672IPFBR

Part No DAC5672IPFBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT DUAL 275MSPS 48TQFP / DAC 2-CH Segment 14-bit 48-Pin TQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 14
Number of D/A Converters 2
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
INL/DNL (LSB) ±1.1, ±0.75
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 128892-DAC5672IPFBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DAC5672
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DAC5672IPFBR CAD Model

Description

DAC5672IPFBR

The DAC5672IPFBR is a high-performance, dual-channel digital-to-analog converter (DAC) designed for applications requiring precise analog signal synthesis. This 14-bit resolution DAC is suitable for communication systems, electronic instrumentation, and advanced signal processing.

  • Applications:
    • Wireless communication systems
    • Signal generation and modulation
    • Test and measurement equipment
    • Radar and surveillance systems
    • Medical imaging applications
  • Features and Benefits:
    • High Precision: 14-bit resolution ensures accurate signal conversion.
    • Dual-Channel: Supports two channels for simultaneous dual signal output.
    • High Speed: Provides fast conversion rates to handle demanding signal processing tasks.
    • Compatibility: Integrates easily with various digital signal processors (DSPs) and microcontrollers.
    • Low Power: Efficient power consumption, ideal for power-sensitive applications.
  • Additional Details:This DAC is packaged in an efficient TQFP, offering reliability and ease of use for complex electronic designs. It is designed to support high-performance applications with minimal latency.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8516 $74.5548
5+ $20.3910 $101.9550
8+ $19.7538 $158.0304
11+ $19.1166 $210.2826
14+ $18.4794 $258.7116
19+ $16.5677 $314.7863
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,898 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess