EN
  • EN
  • DE

DAC38RF83IAAVR

Part No DAC38RF83IAAVR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 144FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 144-FBGA, FCBGA
Case / Package 144-FCBGA (10x10)
Family Name DAC38RF83
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916722-DAC38RF83IAAVR
Ultra Librarian 3D Model Ultra Librarian DAC38RF83IAAVR CAD Model

Description

Introducing the DAC38RF83IAAVR from Texas Instruments

The DAC38RF83IAAVR is a state-of-the-art digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor technology. This high-performance product is tailored for advanced radio frequency (RF) applications, such as telecommunications, test equipment, and radar systems. With its cutting-edge features, it ensures exceptional performance in demanding environments.

Key Features

  • High-Speed Performance: The DAC38RF83IAAVR offers a dual-channel DAC with a maximum update rate of 9 GSPS (giga-samples per second), which allows for high-frequency signal generation with great precision.
  • Integrated Features: This product includes integrated features such as a digital up-converter (DUC) and a complex modulator, which facilitate the generation of complex modulated signals directly from the digital domain, reducing system complexity and improving performance.
  • Excellent Signal Fidelity: With a wide signal bandwidth and superior linearity, the DAC38RF83IAAVR ensures high-quality signal generation, which is crucial for RF applications where signal integrity is paramount.
  • Flexible Configuration: Users can benefit from its flexible configuration options, including programmable interpolation filters and multiple input data formats, which allow for easy integration into various system architectures.
  • Power Efficiency: The device is designed with power efficiency in mind, making it suitable for applications where power consumption is a critical consideration.

Applications

The DAC38RF83IAAVR is ideal for a wide range of applications, including:

  • Wireless communications infrastructure (e.g., 5G, LTE)
  • Military and aerospace radar systems
  • Test and measurement equipment
  • High-speed data acquisition systems

Reliability and Support

As with all Texas Instruments products, the DAC38RF83IAAVR is built to meet high standards of reliability and performance. TI provides comprehensive technical support and documentation, ensuring that engineers can take full advantage of the product's capabilities in their designs. With its robust design and extensive support network, the DAC38RF83IAAVR represents a reliable and high-quality solution for any RF application requiring high-speed digital-to-analog conversion.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess