EN
  • EN
  • DE

DAC38RF80IAAV

Part No DAC38RF80IAAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 2 SE 144FCBGA / Dual- or Single-Channel, Single-Ended or Differential-Output, 14-bit, 9-GSPS, RF-Sampling DAC with JESD204B Interface and On-Chip PLL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Number of Bits 14
Number of D/A Converters 2
Settling Time 1ns (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface JESD204B
Reference Type External, Internal
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 0.95V ~ 1.05V
INL/DNL (LSB) ±4, ±3
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 144-FBGA, FCBGA
Supplier Device Package 144-FCBGA (10x10)
Mounting Style Surface Mount
Manufacturer Pack Quantity 168
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812716-DAC38RF80IAAV
Ultra Librarian 3D Model Ultra Librarian DAC38RF80IAAV CAD Model

Description

Introducing the DAC38RF80IAAV from Texas Instruments

The DAC38RF80IAAV is a state-of-the-art dual-channel digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor technology. This high-performance product is part of TI's extensive portfolio of data converters that cater to a wide range of applications, including wireless infrastructure, test and measurement, and defense electronics.

Key Features

  • High-Speed Performance: With an impressive update rate of up to 9 GSPS (gigasamples per second), the DAC38RF80IAAV is capable of handling the most demanding signal generation tasks.
  • MultiBand Support: It offers flexible multiband support, which allows the simultaneous generation of up to 4 different frequency bands, making it ideal for complex communication systems.
  • Integrated Features: The device includes a range of integrated features such as digital up-conversion, interpolation filters, and a low-jitter PLL (phase-locked loop), which help to reduce BOM (bill of materials) cost and save board space.
  • Excellent Signal Fidelity: With an outstanding dynamic range and low noise spectral density, the DAC38RF80IAAV ensures excellent signal fidelity and linearity for high-end applications.

Applications

The DAC38RF80IAAV is ideal for a variety of high-speed data conversion applications. Some of the primary uses include:

  • Wireless communications infrastructure, such as base stations for 3G, 4G, and emerging 5G networks
  • Direct RF synthesis for test and measurement equipment
  • Phased array radar systems and other defense-related signal processing equipment

Technical Specifications

The technical specifications of the DAC38RF80IAAV reflect its advanced capabilities:

  • Dual 14-bit channels
  • Maximum sample rate of 9 GSPS
  • Integrated 8x interpolator and numerically controlled oscillator (NCO)
  • JESD204B interface for high-speed data transfer
  • Power efficiency with a 1.8V supply voltage

With its combination of speed, precision, and integration, the DAC38RF80IAAV from Texas Instruments represents a powerful solution for designers looking to push the boundaries of digital-to-analog conversion in high-performance systems.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $302.9851 $302.9851
2+ $271.6418 $543.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 279 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess