EN
  • EN
  • DE

DAC3482IRKDT

Part No DAC3482IRKDT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual-Channel, 16-BIT, 1.25 GSPS Digital-to-Analog Converter (DAC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Number of D/A Converters 2
Settling Time 10ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Operating Supply Voltage 3.14 V ~ 3.46 V
Voltage - Supply, Digital 1.14 V ~ 1.32 V
INL/DNL (LSB) ±4, ±2
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 88-WQFN Dual Rows Exposed Pad
Manufacturer Package 88-WQFN-MR (9x9)
Win Source Part Number 1166454-DAC3482IRKDT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC3482
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC3482IRKDT CAD Model

Description

Texas Instruments DAC3482IRKDT Product Overview

The DAC3482IRKDT is a high-performance, dual-channel digital-to-analog converter (DAC) from Texas Instruments, designed for demanding applications that require high dynamic range and bandwidth. This 16-bit DAC operates at a maximum sample rate of 1.25 GSPS, enabling it to handle high-speed signal generation with precision and accuracy.

Key Features

  • High-Speed Performance: The DAC3482IRKDT boasts a maximum sample rate of 1.25 GSPS, which allows for the generation of wideband signals with high fidelity.
  • Dual-Channel Output: With two DAC channels integrated into a single device, it offers flexibility in creating complex signal patterns and reduces the need for additional components.
  • 16-Bit Resolution: The high resolution of this DAC ensures that the output signal is detailed and precise, making it ideal for applications that demand accuracy.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC3482IRKDT minimizes power consumption, which is critical for temperature-sensitive and power-constrained applications.
  • Advanced Digital Features: It includes features like digital gain and offset correction, and a flexible LVDS or CMOS interface that simplifies the connection to digital signal processors or FPGAs.

Applications

The DAC3482IRKDT is suitable for a wide range of applications, including:

  • Wireless Infrastructure (e.g., base stations for 3G, 4G, and 5G communications)
  • Test and Measurement Equipment
  • High-speed Data Acquisition Systems
  • Aerospace and Defense Electronics (e.g., radar and satellite communications)

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DAC3482IRKDT is built to meet high standards of reliability and performance. It is available in a compact 64-VQFN package, making it suitable for space-constrained applications while ensuring robustness and durability.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools to facilitate the integration of the DAC3482IRKDT into various systems.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1234 $62.2468
4+ $25.5371 $102.1484
7+ $24.7391 $173.1737
9+ $23.9410 $215.4690
11+ $23.1430 $254.5730
15+ $20.7489 $311.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,733 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess