EN
  • EN
  • DE

DAC38RF83IAAV

Part No DAC38RF83IAAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 2 DIFF 144FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features 14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 144-FBGA, FCBGA
Case / Package 144-FCBGA (10x10)
Family Name DAC38RF83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DAC38RF83IAAV-ND, 296-45313-5, -296-45313-5-ND
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916721-DAC38RF83IAAV
Ultra Librarian 3D Model Ultra Librarian DAC38RF83IAAV CAD Model

Description

Texas Instruments DAC38RF83IAAV Dual-Channel, 14-Bit, 9 GSPS RF-Sampling DAC

The Texas Instruments DAC38RF83IAAV is a highly advanced, dual-channel, 14-bit digital-to-analog converter (DAC) designed to meet the rigorous demands of high-speed signal generation in a wide range of applications, including wireless communications, test and measurement equipment, and radar systems. With its impressive sampling rate of up to 9 Giga Samples Per Second (GSPS), this RF-sampling DAC enables the direct synthesis of high-frequency signals, simplifying system design and reducing the need for complex analog components.

One of the key features of the DAC38RF83IAAV is its support for multi-band transmission, which allows for the simultaneous generation of multiple frequency bands, enhancing system flexibility and enabling more efficient use of the RF spectrum. The device also includes an integrated 2x to 16x interpolator, which reduces the data rate required on the input side, thereby easing the requirements on the digital signal processing chain.

The DAC38RF83IAAV boasts excellent spectral purity and dynamic range, which are critical for high-performance applications. Its advanced design includes features such as digital gain and phase adjustment for each channel, enabling precise control over the output signal and facilitating beamforming and multiple-input multiple-output (MIMO) techniques. The device also features a low-noise PLL (Phase-Locked Loop) for easy clock generation, further simplifying the design process.

Engineered for reliability and performance, the DAC38RF83IAAV is housed in a compact, power-efficient package. This makes it an ideal choice for space-constrained applications where power consumption and thermal management are of paramount importance. With its JESD204B interface, the DAC ensures high-speed data transfer and interoperability with a wide range of other JESD204B-compliant devices, streamlining system integration.

Whether you're developing cutting-edge wireless infrastructure, designing a sophisticated radar system, or working on high-performance test equipment, the Texas Instruments DAC38RF83IAAV offers a mix of speed, precision, and flexibility that can help you achieve your design goals and push the boundaries of what's possible in RF signal generation.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.0735 $108.0735
2+ $100.5159 $201.0318
3+ $96.7371 $290.2113
4+ $92.9583 $371.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,999 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess