EN
  • EN
  • DE

DAC38RF97IAAV

Part No DAC38RF97IAAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description RFDAC 2-SE GSM 5.9G VCO / DAC 2-CH Segment 14-bit 144-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Tray
Package 144-FBGA, FCBGA
Manufacturer Package 144-FCBGA (10x10)
Win Source Part Number 772425-DAC38RF97IAAV
Popularity Medium
Supply and Demand Status Limited
Family Name DAC38RF97
Introduction Date February 28, 2017
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC38RF97IAAV CAD Model

Description

Introducing the DAC38RF97IAAV from Texas Instruments

The DAC38RF97IAAV is a state-of-the-art digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor technology. This high-performance product is tailored for advanced radio frequency (RF) applications that require high-speed data conversion with exceptional signal fidelity.

At the heart of the DAC38RF97IAAV lies a dual-channel, 16-bit DAC capable of sample rates up to 9 GSPS (giga-samples per second) when operating in dual-channel mode, and up to 18 GSPS in single-channel mix-mode. This incredible speed makes it an ideal choice for applications such as high-frequency trading, test and measurement equipment, and advanced radar and communication systems where rapid signal processing is critical.

The DAC38RF97IAAV boasts an impressive integrated phase-locked loop (PLL) which simplifies the system design by reducing the number of required external components. This PLL also enables a flexible clocking strategy, allowing users to optimize their designs for performance, power, and ease of use.

One of the key features of the DAC38RF97IAAV is its support for multi-band transmission, which enables simultaneous generation of multiple frequency bands. This is particularly useful in wireless communication systems that require agile frequency hopping or support for multiple standards. Additionally, the device includes advanced digital signal processing (DSP) capabilities, such as complex digital modulation, which further enhances its utility in sophisticated RF applications.

The DAC38RF97IAAV also prioritizes signal integrity and noise performance. Its high dynamic range and low noise floor ensure that signals are converted with the highest fidelity, minimizing distortion and unwanted artifacts. Furthermore, the device is equipped with a JESD204B interface, which provides a high-speed serial connection to other components in the system, further streamlining design and reducing the complexity of data routing.

With its robust feature set and impressive performance specifications, the DAC38RF97IAAV from Texas Instruments is an excellent choice for engineers and designers looking to push the boundaries of RF and microwave signal generation. Whether it's for cutting-edge communication systems, radar technology, or high-speed data acquisition, the DAC38RF97IAAV delivers the precision and speed needed to meet the challenges of today's most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
Lowest to $7.1344
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.3660 $61.3660
2+ $50.3516 $100.7032
4+ $48.7782 $195.1128
5+ $47.2047 $236.0235
6+ $45.6312 $273.7872
8+ $40.9107 $327.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess