EN
  • EN
  • DE

DAC3151IRGCT

Part No DAC3151IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT A-OUT 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 10 Bit Digital to Analog Converter 1 64-VQFN (9x9)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name DAC3151
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-37159-6, -296-37159-1-ND, 296-37159-2, DAC3151IRGCT-ND, 296-37159-1, -296-37159-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916719-DAC3151IRGCT
Ultra Librarian 3D Model Ultra Librarian DAC3151IRGCT CAD Model

Description

Introducing the DAC3151IRGCT from Texas Instruments

The DAC3151IRGCT is a state-of-the-art digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor technology. This high-performance component is engineered to deliver precision and speed for a variety of demanding applications. With its compact design and cutting-edge features, the DAC3151IRGCT is an ideal solution for professionals seeking to enhance their systems with reliable and accurate analog outputs.

Key Features and Specifications

  • Resolution: The DAC3151IRGCT boasts a 10-bit resolution, providing fine-grained control over the analog output signal. This level of precision makes it perfect for applications where accuracy is critical, such as in instrumentation and automation systems.
  • Data Interface: It features a high-speed serial interface that allows for rapid data transfer, ensuring that the DAC can keep up with the needs of high-performance systems.
  • Sampling Rate: This device is capable of an impressive sampling rate, which enables it to produce analog signals that accurately represent fast-changing digital inputs.
  • Power Consumption: Designed with power efficiency in mind, the DAC3151IRGCT consumes minimal power, making it suitable for portable and battery-powered applications.
  • Package: Housed in a compact VQFN-16 package, this DAC minimizes the required board space, allowing for more efficient use of PCB real estate.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance even in harsh environmental conditions.

Applications

The versatile nature of the DAC3151IRGCT allows it to be used across various fields such as:

  • Telecommunications
  • Medical equipment
  • Test and measurement systems
  • Portable and battery-powered devices
  • Industrial control systems

With its robust design and comprehensive features, the DAC3151IRGCT from Texas Instruments stands out as a top-tier component for any system requiring a high-quality digital-to-analog conversion. Its integration into your design will ensure that you achieve the performance and precision necessary for today's advanced electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3827 $70.1481
6+ $19.1859 $115.1154
9+ $18.5863 $167.2767
12+ $17.9867 $215.8404
15+ $17.3872 $260.8080
20+ $15.5885 $311.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,410 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess