EN
  • EN
  • DE

DAC1508A-8Q

Part No DAC1508A-8Q
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987694-DAC1508A-8Q
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC1508A-8Q CAD Model

Description

Introducing the DAC1508A-8Q from Texas Instruments

The DAC1508A-8Q is a high-performance, octal-channel digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, one of the leading innovators in the semiconductor industry. This precision DAC is ideal for a wide range of applications, including industrial automation, telecommunication systems, and digital signal processing.

At the heart of the DAC1508A-8Q lies a robust architecture that ensures accurate and stable performance. The device operates with an impressive 16-bit resolution, providing fine granularity and precise control for analog outputs. Each of the eight channels can be individually programmed, offering flexibility and ease of use for complex systems that require multiple output signals.

One of the key features of the DAC1508A-8Q is its wide output voltage range, which can be adjusted to fit specific application needs. The device supports a bipolar voltage output, further enhancing its versatility. Additionally, the DAC1508A-8Q boasts a high-speed serial interface, enabling fast data transfer rates and seamless integration with microcontrollers and digital signal processors.

The DAC1508A-8Q is designed with reliability in mind, incorporating a power-on-reset circuit that ensures the DAC output powers up at zero-scale or mid-scale, and remains there until a valid write takes place. This feature is crucial for applications where predictable power-up states are necessary.

Moreover, Texas Instruments has equipped the DAC1508A-8Q with an internal reference that maintains a stable output voltage over time and temperature variations. For applications demanding an external reference, the DAC1508A-8Q provides the flexibility to bypass the internal reference, thus accommodating a wider range of design requirements.

For designers and engineers looking for a high-quality, multi-channel DAC solution, the DAC1508A-8Q from Texas Instruments presents a compelling option. Its combination of precision, flexibility, and reliability makes it an excellent choice for sophisticated electronic systems that require the highest level of analog performance.

To facilitate easy implementation, Texas Instruments provides comprehensive support and documentation for the DAC1508A-8Q, including datasheets, application notes, and evaluation modules. This ensures that integrating the DAC into your design is as smooth and efficient as possible, accelerating time-to-market for your products.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess