EN
  • EN
  • DE

MAX6894ETI+

Part No MAX6894ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SEQUENCE/SUPERVISOR 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Sequencer
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 32 Selectable Threshold Combinations
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Family Part Number MAX6894
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 706134-MAX6894ETI+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6894ETI+ CAD Model

Description

Product Overview: MAX6894ETI+ from Maxim Integrated

The MAX6894ETI+ is a highly reliable, compact power-supply supervisor chip designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This advanced component is engineered to monitor voltage levels and provide system protection in a variety of electronic applications, ensuring optimal performance and stability.

Key Features

  • Voltage Monitoring: The MAX6894ETI+ offers precision voltage monitoring capabilities, ensuring that the system remains within safe operating conditions. It is capable of monitoring multiple supply voltages simultaneously, making it an indispensable component for complex electronic systems.
  • Adjustable Reset Threshold: Users can adjust the reset threshold voltage levels according to their specific requirements, providing flexibility and customization for different applications.
  • Manual Reset Input: The device includes a manual reset input, which allows users to trigger a system reset manually, offering additional control over the system's operation.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX6894ETI+ consumes minimal power, which is crucial for battery-operated devices and energy-sensitive applications.
  • Compact Package: The component is available in a small, surface-mount TQFN-28 package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The MAX6894ETI+ is versatile and can be used in a wide array of applications, including:

  • Computers and servers
  • Portable and battery-powered devices
  • Telecommunication equipment
  • Industrial control systems
  • Medical devices

Technical Specifications

The device operates over a wide temperature range and features multiple reset timeout periods. It is designed to interface seamlessly with various microprocessors, microcontrollers, and other digital systems that require voltage monitoring and system protection functionalities.

In summary, the MAX6894ETI+ from Maxim Integrated is a sophisticated power-supply supervisor chip that offers precision voltage monitoring, system protection, and flexibility, making it an essential component for ensuring the reliability and stability of electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1540 $50.0780
18+ $5.8699 $105.6582
27+ $5.6865 $153.5355
37+ $5.5031 $203.6147
47+ $5.3196 $250.0212
63+ $4.7693 $300.4659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess