EN
  • EN
  • DE

MAX7401CPA+

Part No MAX7401CPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 5KHZ BESSEL LOW P 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 5kHz
Number of Filters 1
Filter Order 8th
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX7401
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706359-MAX7401CPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7401CPA+ CAD Model

Description

Maxim Integrated MAX7401CPA+ Product Overview

The MAX7401CPA+ from Maxim Integrated is a high-performance, 8-pin switch-capacitor filter designed for precision filtering applications. This compact and efficient component is part of the MAX7400 series of filters that provide a cost-effective solution for signal processing with minimal design effort.

Key Features

  • Filter Type: The MAX7401CPA+ is an 8th-order, low-pass, elliptic, switch-capacitor filter that provides excellent selectivity and attenuation.
  • Frequency Range: It features a 3dB cutoff frequency that can be set from 1Hz to 10kHz, making it suitable for a wide range of applications.
  • Clock-Tunable: The cutoff frequency is tunable by an external clock, or it can be set internally by an onboard oscillator.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power supply voltage from +4.5V to +5.5V and has a low power consumption.
  • Operating Temperature: The device is operational over an extended temperature range from 0°C to +70°C, ensuring reliable performance under varying conditions.
  • Package: It is available in a compact 8-pin DIP package, facilitating easy integration into a variety of designs.

Applications

The MAX7401CPA+ is ideal for applications that require high-quality signal filtering. It is commonly used in:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning and noise reduction in communication systems
  • Audio processing and musical instruments
  • Industrial control systems
  • Medical equipment such as ECG and EEG monitors

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX7401CPA+ is no exception. It is manufactured to meet high industry standards, ensuring consistent performance and longevity for critical applications.

Easy Integration

With its simple pin configuration and easy-to-use features, the MAX7401CPA+ is designed to simplify the design process, allowing engineers to focus on creating innovative solutions without worrying about complex filter design.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3289 $56.6445
11+ $9.2955 $102.2505
17+ $9.0050 $153.0850
23+ $8.7146 $200.4358
30+ $8.4241 $252.7230
40+ $7.5526 $302.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess