EN
  • EN
  • DE

DAC121S101QCMK/NOPB

Part No DAC121S101QCMK/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT SER 6TSOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±8 (Max), ±0.5/+1 (Max)
Temperature Range - Operating -40°C to 125°C
Case / Package TSOT-23-6
Win Source Part Number 1032392-DAC121S101QCMK/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC121S101QCMK/NOPB CAD Model

Description

DAC121S101QCMK/NOPB - Texas Instruments 12-Bit Micro Power Digital-to-Analog Converter

The DAC121S101QCMK/NOPB is a highly precise 12-bit Digital-to-Analog Converter (DAC) designed by Texas Instruments to offer exceptional performance in a compact package. This device is a part of TI's extensive line of data converters that are engineered to meet the requirements of modern precision electronics.

With its 12-bit resolution, the DAC121S101QCMK/NOPB provides fine-grain output voltage control, making it suitable for applications that demand high levels of accuracy and stability. The DAC operates from a single 2.7V to 5.5V supply, offering a flexible solution for systems with varying power requirements.

One of the key features of this DAC is its low power consumption, which is critical for battery-operated and portable devices. The device's power-down feature further reduces power consumption when the DAC is not in active use. This can significantly extend the battery life of the end product.

The DAC121S101QCMK/NOPB is designed with a simple SPI-compatible serial interface, which allows for easy integration into a wide range of microcontroller-based systems. The device's fast settling time and low glitch energy ensure high-quality output signals, which is essential for applications such as process control, data acquisition systems, and digital gain and offset adjustment.

Enclosed in an 8-pin VSSOP package, the DAC121S101QCMK/NOPB is optimized for space-constrained applications. Its small form factor is ideal for designs where board space is at a premium, yet performance cannot be compromised.

Overall, the DAC121S101QCMK/NOPB from Texas Instruments is a versatile, high-performance DAC that offers an optimal balance between precision, power efficiency, and size. Whether it's for industrial, medical, or consumer electronics, this converter is an excellent choice for designers who need a reliable and efficient solution for their analog output needs.

For further information, datasheets, and support, designers are encouraged to visit the Texas Instruments website where they can find additional resources to aid in the integration of the DAC121S101QCMK/NOPB into their projects.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3838 $50.7570
37+ $2.7765 $102.7305
56+ $2.6897 $150.6232
77+ $2.6030 $200.4310
100+ $2.5162 $251.6200
133+ $2.2559 $300.0347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess