EN
  • EN
  • DE

DAC121C081CISDX/NOPB

Part No DAC121C081CISDX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 12BIT MICROPWR I2C 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 8.5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) +2.2/-1.5, +0.18/-0.12
Temperature Range - Operating -40°C to 125°C
Case / Package 6-WSON (2.2x2.5)
Win Source Part Number 1032389-DAC121C081CISDX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC121C081CISDX/NOPB CAD Model

Description

DAC121C081CISDX/NOPB - Texas Instruments 12-Bit Digital-to-Analog Converter

The DAC121C081CISDX/NOPB is a highly precise 12-bit Digital-to-Analog Converter (DAC) designed by Texas Instruments to provide a cost-effective solution for demanding applications requiring high-resolution digital-to-analog conversion. This integrated circuit features a single DAC channel with an output voltage range that can be set by an external reference voltage, offering flexibility for various output requirements.

The device operates from a single 2.7V to 5.5V power supply, making it suitable for battery-powered and portable applications. It also boasts a low-power consumption profile, with a typical active mode current of just 210 µA and a power-down mode that reduces the current to 0.4 µA, thereby extending battery life in portable devices.

The DAC121C081CISDX/NOPB communicates via an I²C-compatible serial interface, which supports standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) modes. This interface allows for easy connection to microcontrollers and other digital systems, making the DAC an ideal choice for a wide range of applications including process control, data acquisition systems, and digital gain and offset adjustment.

With its built-in precision internal reference, the DAC121C081CISDX/NOPB ensures accurate and stable output performance. The device also features a power-on reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write to the device takes place. This feature is critical for applications that require a predictable startup behavior.

The DAC121C081CISDX/NOPB is available in a tiny 6-pin WSON package, making it an excellent choice for space-constrained applications. In addition, the device is specified over the extended industrial temperature range of -40°C to +105°C, ensuring reliable performance across various environmental conditions.

Texas Instruments' commitment to quality and reliability is evident in this product, which is designed to meet the stringent requirements of industrial and commercial applications. The DAC121C081CISDX/NOPB is a versatile and reliable component for any system requiring high-precision analog output.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3552 $51.8144
52+ $1.9324 $100.4848
81+ $1.8721 $151.6401
111+ $1.8117 $201.0987
143+ $1.7513 $250.4359
192+ $1.5701 $301.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,923 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess