EN
  • EN
  • DE

DAC108S085CIMT/NOPB

Part No DAC108S085CIMT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 10
Number of D/A Converters 8
Settling Time 6μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, +0.08/-0.04
Architecture String DAC
Operating Temperature Range -40°C ~ 125°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Manufacturer Homepage www.ti.com
Win Source Part Number 718197-DAC108S085CIMT/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name DAC108S085
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DAC108S085CIMT/NOPB CAD Model

Description

DAC108S085CIMT/NOPB - 10-Bit Micro Power OCTAL Digital-to-Analog Converter from Texas Instruments

The DAC108S085CIMT/NOPB is a high-performance, low-power, octal, 10-bit digital-to-analog converter (DAC) developed by Texas Instruments. Designed to provide ultimate precision and flexibility, this component is an ideal solution for a wide range of applications including data acquisition systems, industrial automation, and medical equipment.

Key Features:

  • Resolution: The DAC108S085 operates with a 10-bit resolution, providing fine granularity for analog output signals.
  • Channel Count: This device features eight DAC channels, allowing multiple analog outputs to be controlled simultaneously, which is particularly useful for complex systems requiring multiple signal outputs.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a typical power consumption of just 1.95 mW at 3V, making it an energy-efficient choice for battery-operated devices.
  • Supply Voltage Range: The DAC108S085 can operate over a wide supply voltage range from 2.7V to 5.5V, providing design flexibility for various system voltage requirements.
  • Output Type: The device supports rail-to-rail output, which enables the output to swing from the lowest supply voltage (GND) to the highest (Vref), maximizing the dynamic range.
  • Interface: It features a 3-wire SPI serial interface which is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces.
  • Package: The IC comes in a compact 16-lead WSON package, which is suitable for space-constrained applications.
  • Temperature Range: The DAC108S085CIMT/NOPB can operate over an industrial temperature range of -40°C to +105°C, ensuring reliable performance under extreme conditions.

Applications:

  • Automated Test Equipment (ATE)
  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Industrial Process Control
  • Medical Instruments
  • Portable Instrumentation

The DAC108S085CIMT/NOPB from Texas Instruments is a versatile and efficient solution for designers looking to integrate multiple DAC channels into their systems with minimal power draw and high precision. Its robust feature set and operational flexibility make it an excellent choice for a multitude of analog output applications.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,060 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess