EN
  • EN
  • DE

DAC101S101QCMKX/NOPB

Part No DAC101S101QCMKX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC RRO 10BIT MICROPWR TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 1
Settling Time 7.5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.6, +0.15/-0.05
Temperature Range - Operating -40°C to 125°C
Case / Package TSOT-23-6
Win Source Part Number 1032382-DAC101S101QCMKX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC101S101QCMKX/NOPB CAD Model

Description

Product Overview: DAC101S101QCMKX/NOPB

The DAC101S101QCMKX/NOPB is a high-performance, single-channel Digital-to-Analog Converter (DAC) designed and manufactured by Texas Instruments. It is part of the extensive family of DACs that Texas Instruments offers to meet the needs of a broad range of applications, including industrial automation, process control, and consumer electronics.

This particular model is a 10-bit DAC that provides a reliable and precise conversion of digital values into analog signals. The device operates from a single 2.7V to 5.5V power supply, making it versatile for use in both 3V and 5V systems. The DAC101S101QCMKX/NOPB is designed with a highly stable, low-power architecture that ensures consistent performance while minimizing power consumption, which is critical for battery-powered and energy-sensitive applications.

Key Features:

  • Resolution: 10-bit resolution for accurate analog signal representation.
  • Supply Voltage: Operates from a 2.7V to 5.5V supply, accommodating a variety of system voltages.
  • Output Type: Rail-to-rail output that allows for a wide dynamic range, providing maximum flexibility in output signal scaling.
  • Interface: Simple SPI-compatible serial interface which enables easy communication with microcontrollers and digital systems.
  • Package: Available in a compact, surface-mount package (SOT-23), which is ideal for space-constrained applications.
  • Temperature Range: Specified performance from -40°C to +105°C, suitable for industrial and automotive environments.

The DAC101S101QCMKX/NOPB is also noted for its ease of use. It has a low power shutdown mode, which reduces power consumption when the DAC is not in active use. Additionally, its internal precision reference ensures stable and accurate output voltages without the need for external components, simplifying the design and reducing the bill of materials.

Whether it's for precise control of actuators, adjustable power supplies, or any other application requiring a high-quality analog output, the DAC101S101QCMKX/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable and efficient DAC solution.

For more information, datasheets, and support, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6012 $56.0420
80+ $1.3139 $105.1120
120+ $1.2728 $152.7360
165+ $1.2317 $203.2305
210+ $1.1907 $250.0470
285+ $1.0675 $304.2375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,470 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess