EN
  • EN
  • DE

AD9248BSTZ-40

Part No AD9248BSTZ-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Sampling Rate 40M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.25 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-LQFP
Manufacturer Package 64-LQFP (7x7)
Win Source Part Number 1139023-AD9248BSTZ-40
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9248
Introduction Date August 06, 2003
ECCN 3A991.c.3
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9248BSTZ-40 CAD Model

Description

The AD9248BSTZ-40 is a state-of-the-art dual-channel 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance and reliability for a wide range of applications. Operating at a conversion rate of 40 Mega Samples Per Second (MSPS), this ADC is an ideal choice for advanced digital data acquisition systems, medical imaging, communications, and radar systems where high speed and accuracy are paramount.

Key Features:

  • Resolution: 14-bit dual-channel ADC, providing high-precision digital outputs.
  • Sampling Rate: Capable of sampling analog inputs at a rate of up to 40 MSPS, suited for high-speed signal processing.
  • Input Range: The flexible input range accommodates a variety of signal amplitudes, ensuring compatibility with different sensor outputs.
  • SNR and SFDR: Features an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) for clear signal acquisition.
  • Power Consumption: Optimized for low power consumption, making it suitable for power-sensitive applications.
  • Interface: Equipped with a user-friendly parallel LVDS or CMOS output interface for easy integration with digital systems.
  • Differential Inputs: Differential input structure provides improved noise immunity and signal integrity.
  • Package: Available in a compact 64-lead LQFP (Low Profile Quad Flat Package), ideal for space-constrained designs.

Applications:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Industrial Instrumentation

The AD9248BSTZ-40 ADC from Analog Devices Inc. is engineered to provide a perfect balance between high-speed performance and power efficiency. With its dual-channel design, it enables simultaneous acquisition of two analog signals, enhancing throughput and data processing capabilities. Its robust construction and advanced features ensure reliable operation even in the most demanding environments. Whether you are developing cutting-edge medical equipment or sophisticated communication systems, the AD9248BSTZ-40 is designed to meet your digital conversion needs with precision and speed.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess