EN
  • EN
  • DE

DAC082S085CISD/NOPB

Part No DAC082S085CISD/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT DUAL R-R 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 2
Settling Time 4.5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.14, +0.04/-0.02
Temperature Range - Operating -40°C to 105°C
Case / Package 10-WSON (3x3)
Win Source Part Number 1032369-DAC082S085CISD/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC082S085CISD/NOPB CAD Model

Description

DAC082S085CISD/NOPB - A High-Performance Digital-to-Analog Converter by Texas Instruments

The DAC082S085CISD/NOPB is a dual, 8-bit micro-power digital-to-analog converter (DAC) from Texas Instruments, designed with precision and flexibility in mind. This product offers a compelling solution for engineers and designers who require a balance between performance and power efficiency in their applications.

One of the standout features of the DAC082S085CISD/NOPB is its wide supply range, operating from 2.7V to 5.5V. This flexibility makes it suitable for a variety of power-sensitive applications, including battery-operated devices where power conservation is crucial. The device boasts an impressive low power consumption, with a typical power-down current of only 0.4 µA, further extending the battery life of portable devices.

The DAC082S085CISD/NOPB is designed for ease of use. It incorporates a 3-wire SPI serial interface that operates at clock rates up to 40 MHz, making it compatible with a wide range of microcontrollers and digital signal processors. This high-speed interface ensures rapid data transfer, allowing for real-time adjustments to the output voltage, which is essential for dynamic system control.

Accuracy is paramount in any DAC, and the DAC082S085CISD/NOPB does not disappoint. It features guaranteed monotonicity, ensuring consistent and predictable output throughout the entire operating temperature range. This reliability is critical in applications such as industrial automation, where precision control of actuators or valves is necessary.

The device is available in a compact 10-lead WSON package, making it an excellent choice for space-constrained applications. Furthermore, it is characterized for operation from -40°C to 105°C, allowing it to perform reliably in a broad range of environmental conditions, from industrial to automotive settings.

In summary, the DAC082S085CISD/NOPB from Texas Instruments is a versatile and efficient digital-to-analog converter that meets the needs of various applications requiring low power consumption, high-speed data transfer, and precise voltage control. Its robust design and compact size make it an ideal choice for both portable and fixed applications where performance and reliability are paramount.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
Lowest to $7.1344
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0739 $51.8475
59+ $1.7017 $100.4003
91+ $1.6485 $150.0135
126+ $1.5953 $201.0078
163+ $1.5422 $251.3786
217+ $1.3826 $300.0242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,435 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess