The MAX202CWE-TG035 is a robust, integrated circuit from Maxim Integrated, known for its reliability and versatility in providing RS-232 serial port communication interfaces for electronic devices. This particular product is designed to facilitate bidirectional data communication by converting signals between RS-232 and TTL/CMOS logic levels.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 2/2
- Data Rate: Up to 120kbps
- Supply Voltage: 5V
- Operating Temperature: 0°C to +70°C
- Mounting Type: Surface Mount
- Package/Case: SOIC-16 Wide
- ESD Protection: Yes, providing enhanced protection against electrostatic discharge
Product Description
The MAX202CWE-TG035 comes in a 16-pin SOIC wide package, which is suitable for surface mount technology, allowing for efficient assembly and integration into a wide range of electronic systems. The product operates on a single 5V power supply, making it compatible with many microcontrollers and digital systems that use TTL or CMOS logic levels.
With a data rate capability of up to 120kbps, this transceiver is perfect for applications that require moderate-speed data communication. The operating temperature range of 0°C to +70°C ensures that the device can perform reliably in a variety of environmental conditions.
One of the standout features of the MAX202CWE-TG035 is its built-in electrostatic discharge (ESD) protection. This makes the device particularly suited for applications where ESD events are a concern, such as in industrial control systems, point-of-sale terminals, and computer peripherals.
The dual driver/receiver configuration of the MAX202CWE-TG035 allows for full-duplex communication, meaning that data can be sent and received simultaneously, which is essential for many real-time communication applications. Each driver and receiver has its own dedicated line, ensuring clear and uninterrupted signal transmission.
In summary, the MAX202CWE-TG035 from Maxim Integrated is a reliable and efficient solution for RS-232 communication, offering ESD protection, a compact form factor, and ease of integration, making it a top choice for designers and engineers in various fields.