EN
  • EN
  • DE

1SMA180Z M2G

Part No 1SMA180Z M2G
Manufacturer Taiwan Semiconductor
Catalog Diodes - Zener - Single
Description DIODE, ZENER, 180V, 1000MW, %, D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 1002508-1SMA180Z M2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMA180Z M2G CAD Model

Description

The 1SMA180Z M2G is a surface-mount Zener diode manufactured by Taiwan Semiconductor. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode is commonly used to protect sensitive components from voltage spikes and surges, ensuring the reliable operation of electronic devices.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage level in power supplies and other circuits.
  • Transient Voltage Suppression (TVS): Employed to protect sensitive components from voltage spikes caused by ESD, lightning, or inductive switching.
  • Overvoltage Protection: Utilized to prevent damage to circuits from excessive voltage levels.
  • Clipping Circuits: Used to limit the voltage swing in signal processing circuits.
  • Reverse Polarity Protection: Provides protection against reverse voltage conditions.

Features:

  • Surface Mount Package (SMA): Compact size allows for automated assembly and efficient use of board space.
  • Zener Voltage: Provides a stable and predictable breakdown voltage for voltage regulation.
  • High Surge Current Capability: Withstands high surge currents without degradation or failure.
  • Low Leakage Current: Minimizes power loss and ensures efficient operation.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Circuit Protection: Protects sensitive components from voltage transients and overvoltage conditions.
  • Voltage Regulation: Maintains a stable voltage level for consistent circuit operation.
  • Compact Size: Saves valuable board space in miniaturized electronic devices.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Reliable Operation: Ensures stable and consistent performance over a wide range of operating conditions.

Additional Details:

The 1SMA180Z M2G Zener diode is characterized by its Zener voltage (VZ), power dissipation (PD), and surge current capability (IFSM). The Zener voltage is the voltage at which the diode begins to conduct in the reverse direction. The power dissipation is the maximum power that the diode can safely dissipate without overheating. The surge current capability is the maximum surge current that the diode can withstand without damage. Proper heatsinking may be required for high-power applications. It is important to consult the datasheet for detailed electrical characteristics and application guidelines. The SMA package provides good thermal performance and is suitable for automated assembly. This Zener diode is a reliable and cost-effective solution for voltage regulation and transient voltage suppression.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess