EN
  • EN
  • DE

EL816S1(D)(TA)-F

Part No EL816S1(D)(TA)-F
Manufacturer Everlight Electronics Co Ltd
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD4
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 710101-EL816S1(D)(TA)-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EL816S1(D)(TA)-F CAD Model

Description

The EL816S1(D)(TA)-F is a single-channel phototransistor optocoupler manufactured by Everlight Electronics. Optocouplers provide electrical isolation between circuits, allowing signals to be transmitted without a direct electrical connection. They are commonly used in applications where safety or noise isolation is required.

Applications

  • Power supplies for feedback control.
  • Digital logic input isolation.
  • Microprocessor input/output isolation.
  • Noise isolation in communication systems.
  • General purpose electrical isolation.

Features

  • Channel Number: Single
  • Input Type: DC Current
  • Output Type: Phototransistor
  • Isolation Voltage: Typically 5000 Vrms
  • Current Transfer Ratio (CTR): Varies depending on the grade (D), but is a key parameter.

Benefits

  • Electrical Isolation: Provides a high degree of electrical isolation between the input and output circuits.
  • Noise Immunity: Reduces the effects of noise and interference in sensitive circuits.
  • Safety: Protects equipment and personnel from high voltage hazards.
  • Compact Size: Small package size for space-constrained applications.
  • Reliable Performance: Solid-state construction ensures long lifespan and robust performance.

Additional Details

The EL816S1(D)(TA)-F optocoupler consists of an infrared LED and a phototransistor. When current flows through the LED, it emits infrared light, which activates the phototransistor, allowing current to flow in the output circuit. The (D) likely refers to a specific CTR (Current Transfer Ratio) range. The (TA) may indicate tape packaging. The '-F' suffix usually indicates that the device is RoHS compliant (Restriction of Hazardous Substances). Understanding the CTR is crucial for proper circuit design. The specific CTR rating indicated by the 'D' will differ from the 'C' version of this part. Datasheets should be consulted to confirm the exact CTR range and other key specifications.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0520 $57.9800
2,705+ $0.0427 $115.5035
4,170+ $0.0416 $173.4720
5,715+ $0.0404 $230.8860
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess