EN
  • EN
  • DE

DAC0802LCMX

Part No DAC0802LCMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 1
Settling Time 135µs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog ±4.5V ~ 18V
Architecture Multiplying DAC
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Base Product Number DAC0802
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583637-DAC0802LCMX
Ultra Librarian 3D Model Ultra Librarian DAC0802LCMX CAD Model

Description

Overview of DAC0802LCMX from Texas Instruments

The DAC0802LCMX is a high-performance, 8-bit digital-to-analog converter (DAC) from Texas Instruments, designed to deliver precision and reliability for a wide range of applications. This device is part of TI's esteemed line of DAC chips, renowned for their ease of use and integration into various electronic systems.

Key Features

  • Resolution: The DAC0802LCMX boasts an 8-bit resolution, providing 256 discrete voltage levels for accurate analog output generation.
  • Settling Time: With a fast settling time, this DAC ensures quick response to changes in input data, making it suitable for applications requiring high-speed data processing.
  • Output Range: The device offers a flexible output range that can be easily configured to match the needs of the connected system or circuit.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a minimal power requirement, helping to extend the life of battery-powered devices.
  • Interface: The DAC0802LCMX features a simple digital interface that can be easily interfaced with microcontrollers, DSPs, and other digital systems.

Applications

The versatile nature of the DAC0802LCMX makes it a perfect choice for a variety of applications, including:

  • Data acquisition systems
  • Digital signal processing
  • Instrumentation and control systems
  • Automotive systems
  • Consumer electronics

Reliability and Quality

Texas Instruments is known for its commitment to quality, and the DAC0802LCMX is no exception. It is built to meet high standards of performance and reliability, ensuring long-term stability in your applications. With its robust construction and tested design, this DAC is a reliable component for any project requiring precise analog output.

Package and Availability

The DAC0802LCMX is available in a compact, surface-mount package, making it suitable for space-constrained applications. Its industry-standard footprint ensures compatibility with standard PCB layouts, simplifying the design and manufacturing process.

In summary, the DAC0802LCMX from Texas Instruments is a top-tier choice for designers looking for an 8-bit DAC that combines performance, low power consumption, and ease of use in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6655 $50.6445
46+ $2.1870 $100.6020
71+ $2.1187 $150.4277
98+ $2.0504 $200.9392
127+ $1.9820 $251.7140
169+ $1.7770 $300.3130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess