EN
  • EN
  • DE

D810K013DZKB400

Part No D810K013DZKB400
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1002029-D810K013DZKB400
Ultra Librarian 3D Model Ultra Librarian D810K013DZKB400 CAD Model

Description

The Texas Instruments D810K013DZKB400 is a highly sophisticated digital signal processor (DSP) designed for advanced signal processing applications. This powerful DSP is part of TI's esteemed product lineup, known for its high performance, reliability, and integration of cutting-edge technology.

Key Features

  • High-Performance Processing: The D810K013DZKB400 boasts a high clock rate, enabling it to handle complex algorithms and high-speed data processing tasks with ease.
  • Advanced Architecture: With an optimized architecture, this DSP offers efficient data handling and processing capabilities, making it suitable for multitasking and real-time applications.
  • Low Power Consumption: Despite its robust performance, the D810K013DZKB400 is designed to be energy-efficient, reducing power consumption and heat generation for applications where power efficiency is critical.
  • Wide Range of Applications: This DSP is ideal for a variety of applications, including telecommunications, audio processing, industrial control systems, and automotive electronics, among others.
  • Integrated Memory: It comes with integrated memory, which can be crucial for applications requiring fast and direct access to data storage.
  • Scalability: The D810K013DZKB400 is designed to be scalable, allowing for easy integration into systems with varying performance requirements.

Technical Specifications

The D810K013DZKB400 features a comprehensive set of technical specifications that make it a versatile choice for a multitude of DSP applications:

  • Clock Speed: Optimized for high-frequency operation
  • Memory: Integrated on-chip memory for rapid data access
  • Input/Output: Multiple I/O options for flexible connectivity
  • Power Efficiency: Low-power design for extended operational life

Applications

With its robust feature set, the Texas Instruments D810K013DZKB400 is well-suited for:

  • Wireless and Wired Communication Systems
  • High-Definition Audio and Video Processing
  • Automotive Electronics and Driver Assistance Systems
  • Industrial Automation and Control Systems
  • Medical Imaging and Diagnostic Equipment

The D810K013DZKB400 from Texas Instruments represents a pinnacle in DSP technology, providing designers and engineers with a flexible, powerful, and efficient solution for their most demanding signal processing needs.

You May Also Be Interested in

Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7165 $156.7165
2+ $151.4926 $302.9852
3+ $135.8209 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 494 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess