EN
  • EN
  • DE

D35004AZGW160

Part No D35004AZGW160
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Type Fixed Point
Mounting Type Surface Mount
Package / Case 240-LFBGA
Supplier Device Package 240-BGA MICROSTAR (15x15)
Standard Package 126 pcs
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 868019-D35004AZGW160
Ultra Librarian 3D Model Ultra Librarian D35004AZGW160 CAD Model

Description

The D35004AZGW160 is a state-of-the-art semiconductor component designed and manufactured by Texas Instruments, a leader in the industry known for their high-quality and reliable products. This particular component is part of Texas Instruments' extensive line of integrated circuits, tailored to meet the demanding needs of modern electronic systems.

Key Features

  • Advanced Technology: The D35004AZGW160 is built using cutting-edge fabrication techniques, ensuring high performance and efficiency.
  • Power Management: It includes sophisticated power management capabilities, making it suitable for applications where power efficiency is critical.
  • High-Speed Operation: This product is designed for high-speed operation, making it an ideal choice for high-performance computing and communication systems.
  • Robust Thermal Performance: The device is engineered to maintain its integrity and performance even under high thermal conditions.
  • Compact Size: The small form factor of the D35004AZGW160 allows for its use in space-constrained applications without sacrificing performance.

Applications

The versatile nature of the D35004AZGW160 makes it suitable for a wide range of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Medical Devices

Quality and Reliability

Texas Instruments is committed to delivering products that exceed industry standards for quality and reliability. The D35004AZGW160 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the high expectations associated with the Texas Instruments brand.

Support and Resources

Customers can access a wealth of resources including datasheets, technical documentation, application notes, and design tools to facilitate the integration of the D35004AZGW160 into their projects. Texas Instruments also provides dedicated customer support to address any technical inquiries or challenges that may arise.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess