EN
  • EN
  • DE

CY74FCT827ATQCT

Part No CY74FCT827ATQCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR 3-ST 10BIT 24QSOP / Buffer/Line Driver 10-CH Non-Inverting 3-ST CMOS 24-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP/QSOP
Win Source Part Number 772065-CY74FCT827ATQCT
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT827
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CY74FCT827ATQCT CAD Model

Description

The CY74FCT827ATQCT is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and innovation in the semiconductor industry. This particular product is part of the CY74FCT range, which is known for its fast CMOS octal buffers/line drivers with 3-state outputs.

Designed to meet the rigorous demands of modern electronic systems, the CY74FCT827ATQCT provides a robust solution for driving bus lines or buffering memory address registers. With its octal bus interface, it offers a wide bandwidth to ensure fast data transfer and minimal signal delay, making it an ideal choice for high-speed data-intensive applications.

Key Features:

  • High-Speed Operation: This component operates at speeds that rival those of equivalent bipolar Schottky TTL circuits, ensuring rapid signal processing and data handling.
  • Low Power Consumption: It features a reduced power consumption compared to traditional TTL devices, which significantly enhances the overall efficiency of the system it is integrated into.
  • 3-State Outputs: The CY74FCT827ATQCT includes 3-state outputs to increase its versatility, allowing for connection to multiple devices without interference.
  • Improved Signal Integrity: The device is designed to reduce ground bounce and improve signal integrity, which is crucial for maintaining performance in high-speed digital circuits.
  • Package and Temperature Range: It comes in a SSOP (Shrink Small Outline Package) form factor and can operate over an extended industrial temperature range, making it suitable for various challenging environments.

Applications:

The CY74FCT827ATQCT is commonly used in a variety of applications that require high-speed logic operations, such as:

  • Memory buffering and driving
  • Bus interface and extension
  • Data communication systems
  • High-speed microprocessor interfacing

Overall, the CY74FCT827ATQCT from Texas Instruments represents a blend of speed, efficiency, and reliability, making it a top choice for designers and engineers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess