EN
  • EN
  • DE

SO-194S-WS-SD-T

Part No SO-194S-WS-SD-T
Manufacturer Citizen
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Citizen
Win Source Part Number 336348-SO-194S-WS-SD-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SO-194S-WS-SD-T CAD Model

Description

The Citizen SO-194S-WS-SD-T is a small, surface-mount alphanumeric LCD module designed for a variety of applications requiring clear and concise display of information. This module features a white-on-black display, providing high contrast and readability. Its compact size and low power consumption make it suitable for portable devices and space-constrained environments.

Applications

  • Portable Instruments: Ideal for handheld devices such as multimeters, calibrators, and data loggers.
  • Medical Devices: Used in patient monitoring equipment, blood glucose meters, and other medical instruments requiring a display.
  • Industrial Control Panels: Suitable for displaying process parameters, status information, and alarm conditions in industrial settings.
  • Consumer Electronics: Found in consumer products like thermostats, remote controls, and audio equipment.
  • Point-of-Sale (POS) Systems: Used in cash registers and payment terminals to display transaction information.

Features

  • Alphanumeric Display: Displays both letters and numbers for versatile information presentation.
  • White-on-Black LCD: Offers high contrast for excellent readability in various lighting conditions.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.
  • Low Power Consumption: Extends battery life in portable applications.
  • Compact Size: Allows for integration into space-constrained devices.

Benefits

  • Enhanced Readability: The white-on-black display ensures clear and easy-to-read information.
  • Cost-Effective: SMT design and low power consumption contribute to lower overall system costs.
  • Reliable Performance: Citizen's reputation for quality ensures long-term reliability and performance.
  • Easy Integration: The compact size and standard interface simplify integration into various applications.
  • Versatile Application: Suitable for a wide range of applications requiring alphanumeric display.

Additional Details

The SO-194S-WS-SD-T utilizes a standard interface for communication with a microcontroller or other control system. The specific interface details (e.g., parallel or serial) should be confirmed with the device's datasheet. The module requires a power supply voltage typically in the range of 3.3V to 5V. The operating temperature range is typically between -20°C and +70°C, but should be confirmed with the datasheet. The display contrast can be adjusted using an external potentiometer or through software control, depending on the specific implementation. This LCD module is designed for indoor use and may not be suitable for direct sunlight applications without additional filtering or backlighting adjustments. The module's dimensions are typically around 80mm x 36mm x 13mm (check datasheet for exact values). Proper handling and electrostatic discharge (ESD) precautions are essential to prevent damage to the LCD module.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess