EN
  • EN
  • DE

CY74FCT2573CTQCT

Part No CY74FCT2573CTQCT
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT D TRANS LATCH 3ST 20QSOP / Latch Transparent 3-ST 8-CH D-Type 20-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel package
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.75 V ~ 5.25 V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 15mA, 12mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP/QSOP
Win Source Part Number 774452-CY74FCT2573CTQCT
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT2573
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CY74FCT2573CTQCT CAD Model

Description

CY74FCT2573CTQCT - Texas Instruments

The CY74FCT2573CTQCT is a high-performance, octal D-type flip-flop with a clear function, designed and manufactured by Texas Instruments. This integrated circuit is part of the FCT family, which is well-known for its robustness and reliability in a wide range of digital applications. The device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory.

Key Features

  • Logic Type: Octal D-type Flip-Flop
  • Clear Function: Asynchronous
  • Output Type: Tri-State
  • Operating Voltage: 4.5V to 5.5V
  • High-Speed Performance: Operates at frequencies up to 150MHz
  • Low Power Consumption: ICC and IOZ reduced at high frequencies
  • Package: Surface-Mount, 20-Pin QSOP (Quarter-size Small Outline Package)
  • Temperature Range: -40°C to 85°C

Product Description

The CY74FCT2573CTQCT offers an optimal solution for temporary data storage and data transferring operations. Each flip-flop has independent D-type inputs and tri-state outputs, which can be controlled by the output enable (OE) pin. The clear (CLR) input has an asynchronous function, allowing the user to reset the flip-flop's output to a low state regardless of clock input or other control signals, ensuring a high level of data integrity during power-up or fault conditions.

Designed with advanced CMOS technology, the CY74FCT2573CTQCT provides high-speed performance with a reduced power footprint. The low on-resistance of the output transistors ensures minimal propagation delay, making it ideal for high-frequency applications that require fast data throughput. Additionally, the device's I/O pins are equipped with built-in clamp-up and clamp-down diodes to protect against electrostatic discharge (ESD), further enhancing its robustness.

Its QSOP packaging is suitable for space-constrained applications, and the device is fully compatible with TTL input and output logic levels. The CY74FCT2573CTQCT is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess