EN
  • EN
  • DE

CY74FCT245TSOCT

Part No CY74FCT245TSOCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74FCT
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74FCT245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CY74FCT245TSOCTG4,296-38704-1,296-38704-2,296-CY74FCT245TSODKR-ND,296-CY74FCT245TSOTR,2156-CY74FCT245TSOCT-TI,CY74FCT245TSOCTE4-ND,CY74FCT245TSOCTG4-ND,296-38704-6,296-CY74FCT245TSODKR,296-38704-2-ND,CY74FCT245TSOCT-ND,CY74FCT245TSOCTE4,TEXCYPCY74FCT245TSOCT,296-CY74FCT245TSOCT,296-CY74FCT245TSOCT-ND
Standard Package 2,000
Win Source Part Number 1009748-CY74FCT245TSOCT
Ultra Librarian 3D Model Ultra Librarian CY74FCT245TSOCT CAD Model

Description

Product Overview: CY74FCT245TSOCT

The CY74FCT245TSOCT is a high-performance, non-inverting bus transceiver manufactured by Texas Instruments, designed to facilitate bidirectional communication between two data buses. Crafted with advanced silicon technology, this integrated circuit (IC) is part of the FCT series, which is known for its high-speed and low-power consumption characteristics, making it an ideal choice for interfacing with various digital systems.

Key Features

  • Octal Bidirectional Transceiver: The device includes eight bidirectional data lines, allowing for efficient data transfer in both directions.
  • High-Speed Operation: With a typical propagation delay of only 4.5 ns and a maximum of 9 ns, the CY74FCT245TSOCT ensures swift data communication between buses.
  • Low Power Consumption: The IC operates with a low power dissipation, making it suitable for power-sensitive applications.
  • Advanced CMOS Technology: The use of Complementary Metal-Oxide-Semiconductor (CMOS) technology provides a reliable performance with reduced power requirements.
  • Tri-State Outputs: The transceiver features tri-state outputs which can be placed in a high-impedance state, thus allowing for multiple devices to connect to the same data bus without interference.
  • Edge-Rate Control Circuitry: This feature minimizes output signal overshoot and undershoot, ensuring signal integrity and reducing the risk of erroneous data transmission.
  • Wide Operating Temperature Range: The device is designed to function reliably over an extended temperature range, from -40°C to 85°C.

Applications

The CY74FCT245TSOCT is versatile and can be used in a variety of digital applications. It is particularly well-suited for:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Communication Equipment
  • Buffer Memory Addressing
  • Peripheral Device Interfacing
  • Networking Hardware such as Routers and Switches

Package and Quality

This transceiver is available in a 20-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, and the CY74FCT245TSOCT is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry's stringent requirements.

With its robust design and comprehensive feature set, the CY74FCT245TSOCT from Texas Instruments is a reliable and efficient solution for facilitating communication between digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess