EN
  • EN
  • DE

CY74FCT245ATQCT

Part No CY74FCT245ATQCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 8BIT 20QSOP / Bus XCVR Single 8-CH 3-ST 20-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP/QSOP
Win Source Part Number 772057-CY74FCT245ATQCT
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CY74FCT245ATQCT CAD Model

Description

Product Overview: CY74FCT245ATQCT from Texas Instruments

The CY74FCT245ATQCT is a high-speed, 8-bit bidirectional transceiver designed by Texas Instruments to provide efficient data transfer between systems. This versatile integrated circuit is part of the FCT (Fast CMOS TTL-compatible) family and is engineered to operate at a 5V power supply, making it compatible with TTL logic levels. It is an ideal choice for interfacing between different voltage domains within a system or between different systems.

Key Features

  • Bi-Directional Data Flow: With its 8-bit bidirectional data bus, the CY74FCT245ATQCT allows data to flow seamlessly in both directions, which is essential for flexible communication between devices.
  • High-Speed Operation: The device is capable of operating at high speeds, ensuring rapid data transfer and reduced wait times for system processing.
  • Low Power Consumption: Despite its high-speed capabilities, the CY74FCT245ATQCT has been designed with power efficiency in mind, minimizing power consumption during operation.
  • Tri-State Outputs: The transceiver features tri-state outputs, which can be put in a high impedance state, effectively disconnecting the output from the rest of the circuit. This feature is crucial for preventing bus contention and allows for multiple devices to share the same data bus.
  • Output Enable (OE) and Direction (DIR) Controls: The device includes OE and DIR control inputs that determine the direction of data flow and the operational state of the outputs, providing precise control over the data transmission process.

Applications

The CY74FCT245ATQCT is suitable for a wide range of applications that require high-speed bidirectional data transfer. It is commonly used in:

  • Data communication systems
  • Networking equipment
  • Computer systems
  • Signal bridging between different logic domains
  • Bus interface or bus extension applications

Quality and Reliability

As a product of Texas Instruments, the CY74FCT245ATQCT is manufactured to high standards of quality and reliability. It is designed to meet or exceed the requirements of the most demanding applications, ensuring consistent performance and longevity in a variety of operating conditions.

In summary, the CY74FCT245ATQCT from Texas Instruments is a robust and reliable solution for high-speed bidirectional data transfer in a range of electronic systems. Its combination of speed, power efficiency, and design flexibility makes it a valuable component for designers and engineers looking to optimize communication within their digital systems.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7681 $53.7670
160+ $0.6303 $100.8480
250+ $0.6106 $152.6500
340+ $0.5909 $200.9060
440+ $0.5712 $251.3280
590+ $0.5121 $302.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,816 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess