The CY74FCT2245ATPWR from Texas Instruments is a high-performance, non-inverting octal transceiver featuring both send and receive modes for 8-bit data communication. This integrated circuit is designed to be used in bidirectional interfacing applications between two buses or for input/output port expansion. The CY74FCT2245ATPWR is a part of the FCT series, which is known for its fast propagation delays, low input and output leakage currents, plus low power consumption.
Key Features
- Logic Type: Octal Transceiver
- Logic Family: FCT
- Data Direction: Bidirectional
- Number of Bits per Element: 8
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-20
Performance and Quality
The CY74FCT2245ATPWR boasts a robust design with high-speed performance. It has a typical propagation delay time of only 5.5 ns, ensuring swift data transfer between buses. The device also features a low quiescent power consumption of 20 µA, making it suitable for energy-efficient applications. Furthermore, the FCT series is characterized by a reduced output skew, which is essential for maintaining signal integrity in high-speed data communication.
Applications
This transceiver is versatile and can be used in a wide range of applications. It is particularly suitable for interfacing with high-speed microprocessors, buffering data in computers and peripherals, communication systems, and signal bridging in networking hardware. Its bidirectional nature allows for flexible data flow management, and the power-off disable feature ensures that the data buses are effectively isolated during power-down scenarios.
Reliability and Compliance
The CY74FCT2245ATPWR is built to meet the stringent requirements of the industrial sector. It is compliant with JEDEC standards and is offered in a lead-free, RoHS-compliant package. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring reliable performance in demanding environments.