EN
  • EN
  • DE

CY74FCT16501ATPVC

Part No CY74FCT16501ATPVC
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 18-Bit Registered Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 1164410-CY74FCT16501ATPVC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT16501
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CY74FCT16501ATPVC CAD Model

Description

Product Overview: CY74FCT16501ATPVC by Texas Instruments

The CY74FCT16501ATPVC is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is a part of the CY74FCT range, known for its fast CMOS 18-bit universal bus transceivers with 3-state outputs.

The CY74FCT16501ATPVC is particularly notable for its ability to operate at high speeds while maintaining low power consumption. It is designed to be used in a variety of digital applications, ranging from personal computers and workstations to data communication systems and high-speed data processing equipment.

Key Features:

  • High Speed: The device offers a significant advantage in speed, capable of operating with a 25-ohm series resistor in the I/O lines to reduce ringing.
  • Low Power: Designed with power management in mind, it features a low power consumption that is ideal for energy-sensitive applications.
  • Compatibility: The transceiver is TTL-compatible on both the input and output sides, ensuring ease of integration into existing systems.
  • Versatility: It provides a wide voltage range and is capable of interfacing with multiple bus standards, making it a versatile choice for a variety of design needs.

Product Specifications:

  • Logic Type: Universal Bus Transceiver
  • Number of Bits: 18 bits
  • Output Type: 3-State
  • Supply Voltage: Operates at 5V
  • Operating Temperature: The device is rated for a broad operating temperature range, making it suitable for industrial applications.
  • Package: Packaged in a TSSOP (Thin Shrink Small Outline Package), it is designed for space-saving on PCBs.

The CY74FCT16501ATPVC is recognized for its reliability and durability, backed by Texas Instruments' commitment to quality. With its advanced features and specifications, this product is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $7.4004
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48TVSOP / Universal Bus Driver 16-Bit 48-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8135 $50.6430
44+ $2.3086 $101.5784
68+ $2.2364 $152.0752
93+ $2.1643 $201.2799
120+ $2.0921 $251.0520
160+ $1.8757 $300.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess