EN
  • EN
  • DE

CY74FCT163CTQCTG4

Part No CY74FCT163CTQCTG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 4-BIT BINARY COUNTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1164408-CY74FCT163CTQCTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY74FCT163CTQCTG4 CAD Model

Description

Product Overview: CY74FCT163CTQCTG4

The CY74FCT163CTQCTG4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and efficiency in digital systems. This particular component belongs to the FCT series, which is designed to meet the stringent requirements of high-speed data transmission and signal processing applications.

Key Features

  • Technology: The device is built using advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation.
  • Logic Type: It is a synchronous presettable binary counter, which is essential for precise counting applications in digital circuits.
  • Operating Voltage: The CY74FCT163CTQCTG4 operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels and suitable for interfacing with a wide range of digital components.
  • Speed: This component boasts a fast propagation delay, which is critical for applications where timing is crucial.
  • Package: Housed in a compact 48-pin LQFP (Low-profile Quad Flat Package), it is designed for space-constrained applications without compromising performance.
  • Temperature Range: The device is operational over an extended industrial temperature range, making it suitable for use in harsh environments.
  • RoHS Compliant: In line with environmental standards, the CY74FCT163CTQCTG4 is RoHS compliant, minimizing the use of hazardous substances in electronic components.

Applications

The versatility of the CY74FCT163CTQCTG4 makes it an ideal choice for a variety of applications, including:

  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Telecommunications
  • Networking equipment
  • Computer systems
  • Industrial control systems

Quality and Support

As a Texas Instruments product, the CY74FCT163CTQCTG4 is backed by a comprehensive support network and is manufactured to meet the highest quality standards. Customers can rely on Texas Instruments' extensive technical documentation and customer service to aid in the integration and application of this high-speed counter in their projects.

In conclusion, the CY74FCT163CTQCTG4 from Texas Instruments is a robust, high-speed binary counter designed for applications that demand precision, efficiency, and reliability. Its advanced features and compatibility with existing digital systems make it a valuable addition to any high-performance electronic design.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4436 $50.5260
85+ $1.1845 $100.6825
135+ $1.1475 $154.9125
185+ $1.1105 $205.4425
235+ $1.0735 $252.2725
315+ $0.9624 $303.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess